TDK U.S.A. Corporation Fixed Inductors NLV25T-R10J-PFD

Description
100nH Unshielded Wirewound Inductor 280mA 800mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
100nH Unshielded Wirewound Inductor 280mA 800mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - NLV25T-R10J-PFD-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
NLV25T-R10J-PFD-ND
Fixed Inductors NLV25T-R10J-PFD-ND
100nH Unshielded Wirewound Inductor 280mA 800mOhm Max 1008 (2520 Metric)

100nH Unshielded Wirewound Inductor 280mA 800mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - NLV25T-R10J-PFD
790734-NLV25T-R10J-PFD
Fixed Inductors - NLV25T-R10J-PFD 790734-NLV25T-R10J-PFD
Manufacturer: TDK Corporation Win Source Part Number: 790734-NLV25T-R10J-P FD Series: NLV-PFD Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: 1008 (2520 Metric) Current Rating: 280mA Shielding: Unshielded Inductance: 100nH Mounting: SMD Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 20 @ 100MHz Frequency - Self Resonant: 800MHz Test Frequency: 100MHz Family Name: NLV-PFD Categories: Inductors, Coils, Chokes DC Resistance (DCR): 800 mOhm Max Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.075" (1.90mm) Alternative Parts (Cross-Reference): NLV25T-R10J-EFD; ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: TDK Corporation
Win Source Part Number: 790734-NLV25T-R10J-PFD
Series: NLV-PFD
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: 1008 (2520 Metric)
Current Rating: 280mA
Shielding: Unshielded
Inductance: 100nH
Mounting: SMD
Tolerance: ±5%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 20 @ 100MHz
Frequency - Self Resonant: 800MHz
Test Frequency: 100MHz
Family Name: NLV-PFD
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 800 mOhm Max
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.075" (1.90mm)
Alternative Parts (Cross-Reference): NLV25T-R10J-EFD;
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
280MA 800MOHM Inductor and Choke - 71-NLV25T-R10J-PFD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
280MA 800MOHM Inductor and Choke
71-NLV25T-R10J-PFD
280MA 800MOHM Inductor and Choke 71-NLV25T-R10J-PFD
FIXED IND 100NH 280MA 800MOHM SM Product overview: NLV25T-R10J-PFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 280MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-R10J-PFD can be used for catalog matching and distributor lookup.

FIXED IND 100NH 280MA 800MOHM SM Product overview: NLV25T-R10J-PFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 280MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-R10J-PFD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number NLV25T-R10J-PFD-ND 790734-NLV25T-R10J-PFD 71-NLV25T-R10J-PFD
Product Name Fixed Inductors Fixed Inductors - NLV25T-R10J-PFD 280MA 800MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3-137-421-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details