TDK U.S.A. Corporation SMD 2.7UH 195MA 1.7OHM Inductor and Choke NLV25T-2R7J-EFD

Description
FIXED IND 2.7UH 195MA 1.7OHM SMD Product overview: NLV25T-2R7J-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7UH, 195MA, 1.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7UH, 195MA, 1.7OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-2R7J-EFD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.7UH 195MA 1.7OHM SMD Product overview: NLV25T-2R7J-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7UH, 195MA, 1.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7UH, 195MA, 1.7OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-2R7J-EFD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.7UH 195MA 1.7OHM Inductor and Choke - 71-NLV25T-2R7J-EFD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.7UH 195MA 1.7OHM Inductor and Choke
71-NLV25T-2R7J-EFD
SMD 2.7UH 195MA 1.7OHM Inductor and Choke 71-NLV25T-2R7J-EFD
FIXED IND 2.7UH 195MA 1.7OHM SMD Product overview: NLV25T-2R7J-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7UH, 195MA, 1.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7UH, 195MA, 1.7OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-2R7J-EFD can be used for catalog matching and distributor lookup.

FIXED IND 2.7UH 195MA 1.7OHM SMD Product overview: NLV25T-2R7J-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7UH, 195MA, 1.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7UH, 195MA, 1.7OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-2R7J-EFD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-16475-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16475-6-ND
Fixed Inductors 445-16475-6-ND
2.7µH Unshielded Wirewound Inductor 195mA 1.7Ohm Max 1008 (2520 Metric)

2.7µH Unshielded Wirewound Inductor 195mA 1.7Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16475-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16475-2-ND
Fixed Inductors 445-16475-2-ND
2.7µH Unshielded Wirewound Inductor 195mA 1.7Ohm Max 1008 (2520 Metric)

2.7µH Unshielded Wirewound Inductor 195mA 1.7Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16475-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16475-1-ND
Fixed Inductors 445-16475-1-ND
2.7µH Unshielded Wirewound Inductor 195mA 1.7Ohm Max 1008 (2520 Metric)

2.7µH Unshielded Wirewound Inductor 195mA 1.7Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-NLV25T-2R7J-EFD 445-16475-6-ND
Product Name SMD 2.7UH 195MA 1.7OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 2.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 35.48 to ? microH
Rated DC Current 3400 milliamps
View Details
4 suppliers