TDK-Lambda Americas Inc., High Power Division Fixed Inductors NLV25T-3R3J-EF

Description
3.3µH Unshielded Wirewound Inductor 185mA 1.9Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 185mA 1.9Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16480-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16480-6-ND
Fixed Inductors 445-16480-6-ND
3.3µH Unshielded Wirewound Inductor 185mA 1.9Ohm Max 1008 (2520 Metric)

3.3µH Unshielded Wirewound Inductor 185mA 1.9Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16480-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16480-1-ND
Fixed Inductors 445-16480-1-ND
3.3µH Unshielded Wirewound Inductor 185mA 1.9Ohm Max 1008 (2520 Metric)

3.3µH Unshielded Wirewound Inductor 185mA 1.9Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16480-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16480-2-ND
Fixed Inductors 445-16480-2-ND
3.3µH Unshielded Wirewound Inductor 185mA 1.9Ohm Max 1008 (2520 Metric)

3.3µH Unshielded Wirewound Inductor 185mA 1.9Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 3.3UH 185MA 1.9OHM Inductor and Choke - 71-NLV25T-3R3J-EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 185MA 1.9OHM Inductor and Choke
71-NLV25T-3R3J-EF
SMD 3.3UH 185MA 1.9OHM Inductor and Choke 71-NLV25T-3R3J-EF
FIXED IND 3.3UH 185MA 1.9OHM SMD Product overview: NLV25T-3R3J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 185MA, 1.9OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 185MA, 1.9OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-3R3J-EF can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 185MA 1.9OHM SMD Product overview: NLV25T-3R3J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 185MA, 1.9OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 185MA, 1.9OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-3R3J-EF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Nlv Series, 3.3 H, 5%, 1008 [2520 Metric], 55 Mhz Tdk - 23X8256 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Nlv Series, 3.3 H, 5%, 1008 [2520 Metric], 55 Mhz Tdk
23X8256
Surface Mount High Frequency Inductor, Nlv Series, 3.3 H, 5%, 1008 [2520 Metric], 55 Mhz Tdk 23X8256
Surface Mount High Frequency Inductor, NLV Series, 3.3 H, 5%, 1008 [2520 Metric], 55 MHz

Surface Mount High Frequency Inductor, NLV Series, 3.3 H, 5%, 1008 [2520 Metric], 55 MHz

Supplier's Site Datasheet
Fixed Inductors - NLV25T-3R3J-EF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV25T-3R3J-EF
Fixed Inductors NLV25T-3R3J-EF
FIXED IND 3.3UH 185MA 1.9OHM SMD

FIXED IND 3.3UH 185MA 1.9OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16480-6-ND 71-NLV25T-3R3J-EF 23X8256 NLV25T-3R3J-EF
Product Name Fixed Inductors SMD 3.3UH 185MA 1.9OHM Inductor and Choke Surface Mount High Frequency Inductor, Nlv Series, 3.3 H, 5%, 1008 [2520 Metric], 55 Mhz Tdk Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-1625812-1 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Common Mode Chokes - 486-DKFP-A21A-0103-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - FIRCH-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details