TDK U.S.A. Corporation Fixed Inductors NLV32T-151J-PF

Description
150µH Unshielded Wirewound Inductor 65mA 15Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
150µH Unshielded Wirewound Inductor 65mA 15Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1530-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1530-1-ND
Fixed Inductors 445-1530-1-ND
150µH Unshielded Wirewound Inductor 65mA 15Ohm Max 1210 (3225 Metric)

150µH Unshielded Wirewound Inductor 65mA 15Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1530-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1530-2-ND
Fixed Inductors 445-1530-2-ND
150µH Unshielded Wirewound Inductor 65mA 15Ohm Max 1210 (3225 Metric)

150µH Unshielded Wirewound Inductor 65mA 15Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1530-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1530-6-ND
Fixed Inductors 445-1530-6-ND
150µH Unshielded Wirewound Inductor 65mA 15Ohm Max 1210 (3225 Metric)

150µH Unshielded Wirewound Inductor 65mA 15Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
SMD 150UH 65MA 15 OHM Inductor and Choke - 71-NLV32T-151J-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150UH 65MA 15 OHM Inductor and Choke
71-NLV32T-151J-PF
SMD 150UH 65MA 15 OHM Inductor and Choke 71-NLV32T-151J-PF
FIXED IND 150UH 65MA 15 OHM SMD Product overview: NLV32T-151J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 65MA, 15 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 65MA, 15 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-151J-PF can be used for catalog matching and distributor lookup.

FIXED IND 150UH 65MA 15 OHM SMD Product overview: NLV32T-151J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 65MA, 15 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 65MA, 15 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-151J-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1530-1-ND 71-NLV32T-151J-PF
Product Name Fixed Inductors SMD 150UH 65MA 15 OHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1625813-6 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 6800 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details