TDK U.S.A. Corporation Fixed Inductors NLV32T-027J-PF

Description
27nH Unshielded Wirewound Inductor 450mA 220mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
27nH Unshielded Wirewound Inductor 450mA 220mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174383-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174383-1-ND
Fixed Inductors 445-174383-1-ND
27nH Unshielded Wirewound Inductor 450mA 220mOhm Max 1210 (3225 Metric)

27nH Unshielded Wirewound Inductor 450mA 220mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174383-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174383-2-ND
Fixed Inductors 445-174383-2-ND
27nH Unshielded Wirewound Inductor 450mA 220mOhm Max 1210 (3225 Metric)

27nH Unshielded Wirewound Inductor 450mA 220mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
SMD 450MA 220MOHM Inductor and Choke - 71-NLV32T-027J-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 450MA 220MOHM Inductor and Choke
71-NLV32T-027J-PF
SMD 450MA 220MOHM Inductor and Choke 71-NLV32T-027J-PF
FIXED IND 27NH 450MA 220MOHM SMD Product overview: NLV32T-027J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 220MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 220MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-027J-PF can be used for catalog matching and distributor lookup.

FIXED IND 27NH 450MA 220MOHM SMD Product overview: NLV32T-027J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 220MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 220MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-027J-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - NLV32T-027J-PF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV32T-027J-PF
Fixed Inductors NLV32T-027J-PF
FIXED IND 27NH 450MA 220MOHM SMD

FIXED IND 27NH 450MA 220MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174383-1-ND 71-NLV32T-027J-PF NLV32T-027J-PF
Product Name Fixed Inductors SMD 450MA 220MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176782-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.8200 microH
View Details
Common Mode Chokes - 486-3-108-426-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers