TDK U.S.A. Corporation Fixed Inductors NLV25T-R68J-PFD

Description
680nH Unshielded Wirewound Inductor 300mA 850mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
680nH Unshielded Wirewound Inductor 300mA 850mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - NLV25T-R68J-PFD-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
NLV25T-R68J-PFD-ND
Fixed Inductors NLV25T-R68J-PFD-ND
680nH Unshielded Wirewound Inductor 300mA 850mOhm Max 1008 (2520 Metric)

680nH Unshielded Wirewound Inductor 300mA 850mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
300MA 850MOHM Inductor and Choke - 71-NLV25T-R68J-PFD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MA 850MOHM Inductor and Choke
71-NLV25T-R68J-PFD
300MA 850MOHM Inductor and Choke 71-NLV25T-R68J-PFD
FIXED IND 680NH 300MA 850MOHM SM Product overview: NLV25T-R68J-PFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 850MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 850MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-R68J-PFD can be used for catalog matching and distributor lookup.

FIXED IND 680NH 300MA 850MOHM SM Product overview: NLV25T-R68J-PFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 850MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 850MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-R68J-PFD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number NLV25T-R68J-PFD-ND 71-NLV25T-R68J-PFD
Product Name Fixed Inductors 300MA 850MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 7173489 - RS Components, Ltd.
Specs
Inductance Range 11000 microH
Lead Style Radial; Radial
Standards and Certifications RoHS
View Details
3 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details