Taiyo Yuden Co., Ltd. SMD 22uH 0.36A 100kHz Inductor and Choke NR4010T220M

Description
22uH 0.36A Shielded Ferrite SMD Inductor 20% 100kHz Product overview: NR4010T220M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 0.36A, 100kHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 0.36A, 100kHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NR4010T220M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
22uH 0.36A Shielded Ferrite SMD Inductor 20% 100kHz Product overview: NR4010T220M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 0.36A, 100kHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 0.36A, 100kHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NR4010T220M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22uH 0.36A 100kHz Inductor and Choke - 71-NR4010T220M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22uH 0.36A 100kHz Inductor and Choke
71-NR4010T220M
SMD 22uH 0.36A 100kHz Inductor and Choke 71-NR4010T220M
22uH 0.36A Shielded Ferrite SMD Inductor 20% 100kHz Product overview: NR4010T220M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 0.36A, 100kHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 0.36A, 100kHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NR4010T220M can be used for catalog matching and distributor lookup.

22uH 0.36A Shielded Ferrite SMD Inductor 20% 100kHz Product overview: NR4010T220M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 0.36A, 100kHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 0.36A, 100kHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NR4010T220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 587-1655-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-1655-2-ND
Fixed Inductors 587-1655-2-ND
22µH Shielded Wirewound Inductor 400mA 1.044Ohm Max Nonstandard

22µH Shielded Wirewound Inductor 400mA 1.044Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-NR4010T220M 587-1655-2-ND
Product Name SMD 22uH 0.36A 100kHz Inductor and Choke Fixed Inductors
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 22 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Molded / Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322520151KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Common Mode Chokes - 486-3152-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
4 suppliers