Taiyo Yuden Co., Ltd. Fixed Inductors - NR3015T150M NR3015T150M

Description
Manufacturer: Taiyo Yuden Win Source Part Number: 1083393-NR3015T150M Packaging: Reel - TR Type: Wirewound Current Rating: 560mA Inductance: 15μH Height - Seated (Max): 0.059" (1.50mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 560mA Frequency - Self Resonant: 23MHz Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 432 mOhm Max Status: Active Temperature Range - Operating: -25°C to 120°C Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Taiyo Yuden Win Source Part Number: 1083393-NR3015T150M Packaging: Reel - TR Type: Wirewound Current Rating: 560mA Inductance: 15μH Height - Seated (Max): 0.059" (1.50mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 560mA Frequency - Self Resonant: 23MHz Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 432 mOhm Max Status: Active Temperature Range - Operating: -25°C to 120°C Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - NR3015T150M
1083393-NR3015T150M
Fixed Inductors - NR3015T150M 1083393-NR3015T150M
Manufacturer: Taiyo Yuden Win Source Part Number: 1083393-NR3015T150M Packaging: Reel - TR Type: Wirewound Current Rating: 560mA Inductance: 15μH Height - Seated (Max): 0.059" (1.50mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 560mA Frequency - Self Resonant: 23MHz Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 432 mOhm Max Status: Active Temperature Range - Operating: -25°C to 120°C Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs

Manufacturer: Taiyo Yuden
Win Source Part Number: 1083393-NR3015T150M
Packaging: Reel - TR
Type: Wirewound
Current Rating: 560mA
Inductance: 15μH
Height - Seated (Max): 0.059" (1.50mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 560mA
Frequency - Self Resonant: 23MHz
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 432 mOhm Max
Status: Active
Temperature Range - Operating: -25°C to 120°C
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs

Buy Now Datasheet
SMD 15uH 560mA Inductor and Choke - 71-NR3015T150M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15uH 560mA Inductor and Choke
71-NR3015T150M
SMD 15uH 560mA Inductor and Choke 71-NR3015T150M
SMD Power Inductor, 15uH, 560mA, Ferrite, Shielded, 20% Product overview: NR3015T150M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 560mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 560mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NR3015T150M can be used for catalog matching and distributor lookup.

SMD Power Inductor, 15uH, 560mA, Ferrite, Shielded, 20% Product overview: NR3015T150M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 560mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 560mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NR3015T150M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 587-2616-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2616-2-ND
Fixed Inductors 587-2616-2-ND
15µH Shielded Wirewound Inductor 560mA 432mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 560mA 432mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 587-2616-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2616-1-ND
Fixed Inductors 587-2616-1-ND
15µH Shielded Wirewound Inductor 560mA 432mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 560mA 432mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 587-2616-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2616-6-ND
Fixed Inductors 587-2616-6-ND
15µH Shielded Wirewound Inductor 560mA 432mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 560mA 432mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 15Uh, 560Ma, Smd; Inductance Taiyo Yuden - 84R4021 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 560Ma, Smd; Inductance Taiyo Yuden
84R4021
Inductor, Shielded, 15Uh, 560Ma, Smd; Inductance Taiyo Yuden 84R4021
INDUCTOR, SHIELDED, 15UH, 560MA, SMD; Inductance:15µH; RMS Current (Irms):560mA; Inductor Construction:Shielde d; Saturation Current (Isat):560mA; Product Range:NR Series; DC Resistance Max:0.36ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 560MA, SMD; Inductance:15µH; RMS Current (Irms):560mA; Inductor Construction:Shielded; Saturation Current (Isat):560mA; Product Range:NR Series; DC Resistance Max:0.36ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 15Uh, 560Ma, Smd; Inductance Taiyo Yuden - 83T0214 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 560Ma, Smd; Inductance Taiyo Yuden
83T0214
Inductor, Shielded, 15Uh, 560Ma, Smd; Inductance Taiyo Yuden 83T0214
INDUCTOR, SHIELDED, 15UH, 560MA, SMD; Inductance:15µH; RMS Current (Irms):560mA; Inductor Construction:Shielde d; Saturation Current (Isat):560mA; Product Range:NR Series; DC Resistance Max:0.36ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 560MA, SMD; Inductance:15µH; RMS Current (Irms):560mA; Inductor Construction:Shielded; Saturation Current (Isat):560mA; Product Range:NR Series; DC Resistance Max:0.36ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1083393-NR3015T150M 71-NR3015T150M 587-2616-2-ND 84R4021
Product Name Fixed Inductors - NR3015T150M SMD 15uH 560mA Inductor and Choke Fixed Inductors Inductor, Shielded, 15Uh, 560Ma, Smd; Inductance Taiyo Yuden
Operating Temperature -25 to 120 C (-13 to 248 F) -25 to 120 C (-13 to 248 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1339831-DKIL-0246-2001 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0060 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details