TDK-Lambda Americas Inc., High Power Division Fixed Inductors NLV25T-220J-EF

Description
22µH Unshielded Wirewound Inductor 125mA 5.5Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 125mA 5.5Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16468-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16468-1-ND
Fixed Inductors 445-16468-1-ND
22µH Unshielded Wirewound Inductor 125mA 5.5Ohm Max 1008 (2520 Metric)

22µH Unshielded Wirewound Inductor 125mA 5.5Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16468-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16468-6-ND
Fixed Inductors 445-16468-6-ND
22µH Unshielded Wirewound Inductor 125mA 5.5Ohm Max 1008 (2520 Metric)

22µH Unshielded Wirewound Inductor 125mA 5.5Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16468-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16468-2-ND
Fixed Inductors 445-16468-2-ND
22µH Unshielded Wirewound Inductor 125mA 5.5Ohm Max 1008 (2520 Metric)

22µH Unshielded Wirewound Inductor 125mA 5.5Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 22UH 125MA 5.5 OHM Inductor and Choke - 71-NLV25T-220J-EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 125MA 5.5 OHM Inductor and Choke
71-NLV25T-220J-EF
SMD 22UH 125MA 5.5 OHM Inductor and Choke 71-NLV25T-220J-EF
FIXED IND 22UH 125MA 5.5 OHM SMD Product overview: NLV25T-220J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 125MA, 5.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 125MA, 5.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-220J-EF can be used for catalog matching and distributor lookup.

FIXED IND 22UH 125MA 5.5 OHM SMD Product overview: NLV25T-220J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 125MA, 5.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 125MA, 5.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-220J-EF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - NLV25T-220J-EF
807520-NLV25T-220J-EF
Fixed Inductors - NLV25T-220J-EF 807520-NLV25T-220J-EF
Manufacturer: TDK Corporation Win Source Part Number: 807520-NLV25T-220J-E F Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 22μH Tolerance: ±5% Material - Core: Ferrite Frequency - Self Resonant: 22MHz DC Resistance (DCR): 5.5Ohm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.075" (1.90mm) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Q at Freq: 25 at 2.52MHz Current Rating (Amps): 125mA Inductance Frequency - Test: 2.52MHz

Manufacturer: TDK Corporation
Win Source Part Number: 807520-NLV25T-220J-EF
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 22μH
Tolerance: ±5%
Material - Core: Ferrite
Frequency - Self Resonant: 22MHz
DC Resistance (DCR): 5.5Ohm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.075" (1.90mm)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Q at Freq: 25 at 2.52MHz
Current Rating (Amps): 125mA
Inductance Frequency - Test: 2.52MHz

Buy Now
Surface Mount High Frequency Inductor, Nlv Series, 22 H, 5%, 1008 [2520 Metric], 22 Mhz, 5.5 Ohm Rohs Compliant Tdk - 31Y3264 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Nlv Series, 22 H, 5%, 1008 [2520 Metric], 22 Mhz, 5.5 Ohm Rohs Compliant Tdk
31Y3264
Surface Mount High Frequency Inductor, Nlv Series, 22 H, 5%, 1008 [2520 Metric], 22 Mhz, 5.5 Ohm Rohs Compliant Tdk 31Y3264
Surface Mount High Frequency Inductor, NLV Series, 22 H, 5%, 1008 [2520 Metric], 22 MHz, 5.5 ohm RoHS Compliant: Yes

Surface Mount High Frequency Inductor, NLV Series, 22 H, 5%, 1008 [2520 Metric], 22 MHz, 5.5 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16468-1-ND 71-NLV25T-220J-EF 807520-NLV25T-220J-EF 31Y3264
Product Name Fixed Inductors SMD 22UH 125MA 5.5 OHM Inductor and Choke Fixed Inductors - NLV25T-220J-EF Surface Mount High Frequency Inductor, Nlv Series, 22 H, 5%, 1008 [2520 Metric], 22 Mhz, 5.5 Ohm Rohs Compliant Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-4R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0130 ohms
View Details
2 suppliers