TDK Corporation Fixed Inductors NLV32T-R68J-PF

Description
680nH Unshielded Wirewound Inductor 450mA 600mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
680nH Unshielded Wirewound Inductor 450mA 600mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1516-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1516-2-ND
Fixed Inductors 445-1516-2-ND
680nH Unshielded Wirewound Inductor 450mA 600mOhm Max 1210 (3225 Metric)

680nH Unshielded Wirewound Inductor 450mA 600mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1516-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1516-6-ND
Fixed Inductors 445-1516-6-ND
680nH Unshielded Wirewound Inductor 450mA 600mOhm Max 1210 (3225 Metric)

680nH Unshielded Wirewound Inductor 450mA 600mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1516-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1516-1-ND
Fixed Inductors 445-1516-1-ND
680nH Unshielded Wirewound Inductor 450mA 600mOhm Max 1210 (3225 Metric)

680nH Unshielded Wirewound Inductor 450mA 600mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
450MA 600MOHM Inductor and Choke - 71-NLV32T-R68J-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
450MA 600MOHM Inductor and Choke
71-NLV32T-R68J-PF
450MA 600MOHM Inductor and Choke 71-NLV32T-R68J-PF
FIXED IND 680NH 450MA 600MOHM SM Product overview: NLV32T-R68J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-R68J-PF can be used for catalog matching and distributor lookup.

FIXED IND 680NH 450MA 600MOHM SM Product overview: NLV32T-R68J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-R68J-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Line Ind, 680Nh,450Ma,5%,160Mhz; Inductance Tdk - 89R9025 - Newark, An Avnet Company
Chicago, IL, United States
Signal Line Ind, 680Nh,450Ma,5%,160Mhz; Inductance Tdk
89R9025
Signal Line Ind, 680Nh,450Ma,5%,160Mhz; Inductance Tdk 89R9025
SIGNAL LINE IND, 680NH,450MA,5%,160MH z; Inductance:680nH; DC Resistance Max:0.6ohm; Self Resonant Frequency:160MHz; DC Current Rating:450mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLV Series; Core Material:Ferrite RoHS Compliant: Yes

SIGNAL LINE IND, 680NH,450MA,5%,160MHz; Inductance:680nH; DC Resistance Max:0.6ohm; Self Resonant Frequency:160MHz; DC Current Rating:450mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLV Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet
Signal Line Ind, 68Nh,450Ma,5%,160Mhz; Inductance Tdk - 91R2415 - Newark, An Avnet Company
Chicago, IL, United States
Signal Line Ind, 68Nh,450Ma,5%,160Mhz; Inductance Tdk
91R2415
Signal Line Ind, 68Nh,450Ma,5%,160Mhz; Inductance Tdk 91R2415
SIGNAL LINE IND, 68NH,450MA,5%,160MHz ; Inductance:680nH; DC Resistance Max:0.6ohm; Self Resonant Frequency:160MHz; DC Current Rating:450mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLV Series; Core Material:Ferrite RoHS Compliant: Yes

SIGNAL LINE IND, 68NH,450MA,5%,160MHz; Inductance:680nH; DC Resistance Max:0.6ohm; Self Resonant Frequency:160MHz; DC Current Rating:450mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLV Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - NLV32T-R68J-PF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV32T-R68J-PF
Fixed Inductors NLV32T-R68J-PF
FIXED IND 680NH 450MA 600MOHM SM

FIXED IND 680NH 450MA 600MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1516-2-ND 71-NLV32T-R68J-PF 89R9025 NLV32T-R68J-PF
Product Name Fixed Inductors 450MA 600MOHM Inductor and Choke Signal Line Ind, 680Nh,450Ma,5%,160Mhz; Inductance Tdk Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMF Series 10 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-103161 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 10000 microH
View Details
Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers