TDK U.S.A. Corporation Fixed Inductors NLV25T-100J-PF

Description
10µH Unshielded Wirewound Inductor 155mA 3.5Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 155mA 3.5Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1737-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1737-2-ND
Fixed Inductors 445-1737-2-ND
10µH Unshielded Wirewound Inductor 155mA 3.5Ohm Max 1008 (2520 Metric)

10µH Unshielded Wirewound Inductor 155mA 3.5Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1737-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1737-6-ND
Fixed Inductors 445-1737-6-ND
10µH Unshielded Wirewound Inductor 155mA 3.5Ohm Max 1008 (2520 Metric)

10µH Unshielded Wirewound Inductor 155mA 3.5Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1737-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1737-1-ND
Fixed Inductors 445-1737-1-ND
10µH Unshielded Wirewound Inductor 155mA 3.5Ohm Max 1008 (2520 Metric)

10µH Unshielded Wirewound Inductor 155mA 3.5Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 10UH 155MA 3.5 OHM Inductor and Choke - 71-NLV25T-100J-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 155MA 3.5 OHM Inductor and Choke
71-NLV25T-100J-PF
SMD 10UH 155MA 3.5 OHM Inductor and Choke 71-NLV25T-100J-PF
FIXED IND 10UH 155MA 3.5 OHM SMD Product overview: NLV25T-100J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 155MA, 3.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 155MA, 3.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-100J-PF can be used for catalog matching and distributor lookup.

FIXED IND 10UH 155MA 3.5 OHM SMD Product overview: NLV25T-100J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 155MA, 3.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 155MA, 3.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-100J-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - NLV25T-100J-PF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV25T-100J-PF
Fixed Inductors NLV25T-100J-PF
FIXED IND 10UH 155MA 3.5 OHM SMD

FIXED IND 10UH 155MA 3.5 OHM SMD

Supplier's Site Datasheet
Power Line Ind, 10Uh,155Ma,5%,33Mhz; Inductance Tdk - 89R8994 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Ind, 10Uh,155Ma,5%,33Mhz; Inductance Tdk
89R8994
Power Line Ind, 10Uh,155Ma,5%,33Mhz; Inductance Tdk 89R8994
POWER LINE IND, 10UH,155MA,5%,33MHz; Inductance:10µH; DC Resistance Max:3.5ohm; Self Resonant Frequency:33MHz; DC Current Rating:155mA; Inductor Case / Package:1008 [2520 Metric]; Product Range:NLV Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

POWER LINE IND, 10UH,155MA,5%,33MHz; Inductance:10µH; DC Resistance Max:3.5ohm; Self Resonant Frequency:33MHz; DC Current Rating:155mA; Inductor Case / Package:1008 [2520 Metric]; Product Range:NLV Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site
Power Line Ind, 10Uh,155Ma,5%,33Mhz, Full Reel; Inductance Tdk - 91R2405 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Ind, 10Uh,155Ma,5%,33Mhz, Full Reel; Inductance Tdk
91R2405
Power Line Ind, 10Uh,155Ma,5%,33Mhz, Full Reel; Inductance Tdk 91R2405
POWER LINE IND, 10UH,155MA,5%,33MHz, FULL REEL; Inductance:10µH; DC Resistance Max:3.5ohm; Self Resonant Frequency:33MHz; DC Current Rating:155mA; Inductor Case / Package:1008 [2520 Metric]; Product Range:NLV Series RoHS Compliant: Yes

POWER LINE IND, 10UH,155MA,5%,33MHz, FULL REEL; Inductance:10µH; DC Resistance Max:3.5ohm; Self Resonant Frequency:33MHz; DC Current Rating:155mA; Inductor Case / Package:1008 [2520 Metric]; Product Range:NLV Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1737-2-ND 71-NLV25T-100J-PF NLV25T-100J-PF 89R8994 91R2405
Product Name Fixed Inductors SMD 10UH 155MA 3.5 OHM Inductor and Choke Fixed Inductors Power Line Ind, 10Uh,155Ma,5%,33Mhz; Inductance Tdk Power Line Ind, 10Uh,155Ma,5%,33Mhz, Full Reel; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers