Taiyo Yuden Co., Ltd. Fixed Inductors NR4018T330M

Description
33µH Shielded Wirewound Inductor 490mA 636mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 490mA 636mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-5931-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-5931-1-ND
Fixed Inductors 587-5931-1-ND
33µH Shielded Wirewound Inductor 490mA 636mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 490mA 636mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 587-5931-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-5931-2-ND
Fixed Inductors 587-5931-2-ND
33µH Shielded Wirewound Inductor 490mA 636mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 490mA 636mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 587-5931-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-5931-6-ND
Fixed Inductors 587-5931-6-ND
33µH Shielded Wirewound Inductor 490mA 636mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 490mA 636mOhm Max Nonstandard

Buy Now Datasheet
SMD 33uH 0.49A Inductor and Choke - 71-NR4018T330M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33uH 0.49A Inductor and Choke
71-NR4018T330M
SMD 33uH 0.49A Inductor and Choke 71-NR4018T330M
33uH Shielded Wirewound Inductor, 0.49A, 636mR DCR, Ferrite, SMD Product overview: NR4018T330M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uH, 0.49A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33uH, 0.49A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NR4018T330M can be used for catalog matching and distributor lookup.

33uH Shielded Wirewound Inductor, 0.49A, 636mR DCR, Ferrite, SMD Product overview: NR4018T330M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uH, 0.49A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33uH, 0.49A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NR4018T330M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-5931-1-ND 71-NR4018T330M
Product Name Fixed Inductors SMD 33uH 0.49A Inductor and Choke
Operating Temperature -25 to 120 C (-13 to 248 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.3100 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers