TDK-Lambda Americas Inc., High Power Division Fixed Inductors NLV32T-680J-EF

Description
68µH Unshielded Wirewound Inductor 50mA 9Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 50mA 9Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16606-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16606-6-ND
Fixed Inductors 445-16606-6-ND
68µH Unshielded Wirewound Inductor 50mA 9Ohm Max 1210 (3225 Metric)

68µH Unshielded Wirewound Inductor 50mA 9Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16606-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16606-2-ND
Fixed Inductors 445-16606-2-ND
68µH Unshielded Wirewound Inductor 50mA 9Ohm Max 1210 (3225 Metric)

68µH Unshielded Wirewound Inductor 50mA 9Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16606-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16606-1-ND
Fixed Inductors 445-16606-1-ND
68µH Unshielded Wirewound Inductor 50mA 9Ohm Max 1210 (3225 Metric)

68µH Unshielded Wirewound Inductor 50mA 9Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
SMD 68UH 50MA 9 OHM Inductor and Choke - 71-NLV32T-680J-EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 50MA 9 OHM Inductor and Choke
71-NLV32T-680J-EF
SMD 68UH 50MA 9 OHM Inductor and Choke 71-NLV32T-680J-EF
FIXED IND 68UH 50MA 9 OHM SMD Product overview: NLV32T-680J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 50MA, 9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 50MA, 9 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-680J-EF can be used for catalog matching and distributor lookup.

FIXED IND 68UH 50MA 9 OHM SMD Product overview: NLV32T-680J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 50MA, 9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 50MA, 9 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-680J-EF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - NLV32T-680J-EF
929274-NLV32T-680J-EF
Fixed Inductors - NLV32T-680J-EF 929274-NLV32T-680J-EF
Manufacturer: TDK Corporation Win Source Part Number: 929274-NLV32T-680J-E F Series: NLV-EF Operating Temperature Range: -40°C ~ 105°C Features: Unshielded Wirewound Inductor 9Ohm Max 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 1210 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-16606-2, 445-16606-1, NLV32T-680J-EF-ND, 445-16606-6

Manufacturer: TDK Corporation
Win Source Part Number: 929274-NLV32T-680J-EF
Series: NLV-EF
Operating Temperature Range: -40°C ~ 105°C
Features: Unshielded Wirewound Inductor 9Ohm Max 1210 (3225 Metric)
Package: Reel - TR
Package: 1210 (3225 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1210
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-16606-2, 445-16606-1, NLV32T-680J-EF-ND, 445-16606-6

Buy Now
Fixed Inductors - NLV32T-680J-EF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV32T-680J-EF
Fixed Inductors NLV32T-680J-EF
FIXED IND 68UH 50MA 9 OHM SMD

FIXED IND 68UH 50MA 9 OHM SMD

Supplier's Site Datasheet
Inductor, 68Uh, 0.05A, 1210; Inductance Tdk - 15AC6812 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, 0.05A, 1210; Inductance Tdk
15AC6812
Inductor, 68Uh, 0.05A, 1210; Inductance Tdk 15AC6812
INDUCTOR, 68UH, 0.05A, 1210; Inductance:68µH; Product Range:NLV32-EF Series; DC Current Rating:50mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:9ohm; Inductance Tolerance:± 5%;RoHS Compliant: Yes

INDUCTOR, 68UH, 0.05A, 1210; Inductance:68µH; Product Range:NLV32-EF Series; DC Current Rating:50mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewound; DC Resistance Max:9ohm; Inductance Tolerance:± 5%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16606-6-ND 71-NLV32T-680J-EF 929274-NLV32T-680J-EF NLV32T-680J-EF 15AC6812
Product Name Fixed Inductors SMD 68UH 50MA 9 OHM Inductor and Choke Fixed Inductors - NLV32T-680J-EF Fixed Inductors Inductor, 68Uh, 0.05A, 1210; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
CMF Series 10 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-103231 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 10000 microH
View Details