TDK U.S.A. Corporation Fixed Inductors NLV25T-R47J-PF

Description
470nH Unshielded Wirewound Inductor 350mA 680mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
470nH Unshielded Wirewound Inductor 350mA 680mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1721-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1721-6-ND
Fixed Inductors 445-1721-6-ND
470nH Unshielded Wirewound Inductor 350mA 680mOhm Max 1008 (2520 Metric)

470nH Unshielded Wirewound Inductor 350mA 680mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1721-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1721-1-ND
Fixed Inductors 445-1721-1-ND
470nH Unshielded Wirewound Inductor 350mA 680mOhm Max 1008 (2520 Metric)

470nH Unshielded Wirewound Inductor 350mA 680mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1721-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1721-2-ND
Fixed Inductors 445-1721-2-ND
470nH Unshielded Wirewound Inductor 350mA 680mOhm Max 1008 (2520 Metric)

470nH Unshielded Wirewound Inductor 350mA 680mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
350MA 680MOHM Inductor and Choke - 71-NLV25T-R47J-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350MA 680MOHM Inductor and Choke
71-NLV25T-R47J-PF
350MA 680MOHM Inductor and Choke 71-NLV25T-R47J-PF
FIXED IND 470NH 350MA 680MOHM SM Product overview: NLV25T-R47J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA, 680MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350MA, 680MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-R47J-PF can be used for catalog matching and distributor lookup.

FIXED IND 470NH 350MA 680MOHM SM Product overview: NLV25T-R47J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA, 680MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350MA, 680MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-R47J-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1721-6-ND 71-NLV25T-R47J-PF
Product Name Fixed Inductors 350MA 680MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - 237-2274-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details