TDK U.S.A. Corporation Fixed Inductors NLV25T-4R7J-PF

Description
4.7µH Unshielded Wirewound Inductor 175mA 2.3Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 175mA 2.3Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1733-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1733-1-ND
Fixed Inductors 445-1733-1-ND
4.7µH Unshielded Wirewound Inductor 175mA 2.3Ohm Max 1008 (2520 Metric)

4.7µH Unshielded Wirewound Inductor 175mA 2.3Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1733-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1733-2-ND
Fixed Inductors 445-1733-2-ND
4.7µH Unshielded Wirewound Inductor 175mA 2.3Ohm Max 1008 (2520 Metric)

4.7µH Unshielded Wirewound Inductor 175mA 2.3Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1733-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1733-6-ND
Fixed Inductors 445-1733-6-ND
4.7µH Unshielded Wirewound Inductor 175mA 2.3Ohm Max 1008 (2520 Metric)

4.7µH Unshielded Wirewound Inductor 175mA 2.3Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 4.7UH 175MA 2.3OHM Inductor and Choke - 71-NLV25T-4R7J-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 175MA 2.3OHM Inductor and Choke
71-NLV25T-4R7J-PF
SMD 4.7UH 175MA 2.3OHM Inductor and Choke 71-NLV25T-4R7J-PF
FIXED IND 4.7UH 175MA 2.3OHM SMD Product overview: NLV25T-4R7J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 175MA, 2.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 175MA, 2.3OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-4R7J-PF can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 175MA 2.3OHM SMD Product overview: NLV25T-4R7J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 175MA, 2.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 175MA, 2.3OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-4R7J-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - NLV25T-4R7J-PF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV25T-4R7J-PF
Fixed Inductors NLV25T-4R7J-PF
FIXED IND 4.7UH 175MA 2.3OHM SMD

FIXED IND 4.7UH 175MA 2.3OHM SMD

Supplier's Site Datasheet
Power Line Ind, 4.7Uh,175Ma,5%,43Mhz; Inductance Tdk - 91R2410 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Ind, 4.7Uh,175Ma,5%,43Mhz; Inductance Tdk
91R2410
Power Line Ind, 4.7Uh,175Ma,5%,43Mhz; Inductance Tdk 91R2410
POWER LINE IND, 4.7UH,175MA,5%,43MHz ; Inductance:4.7µH; DC Resistance Max:2.3ohm; Self Resonant Frequency:43MHz; DC Current Rating:175mA; Inductor Case / Package:1008 [2520 Metric]; Product Range:NLV Series; Inductance Tolerance:± 5%RoHS Compliant: Yes

POWER LINE IND, 4.7UH,175MA,5%,43MHz; Inductance:4.7µH; DC Resistance Max:2.3ohm; Self Resonant Frequency:43MHz; DC Current Rating:175mA; Inductor Case / Package:1008 [2520 Metric]; Product Range:NLV Series; Inductance Tolerance:± 5%RoHS Compliant: Yes

Supplier's Site Datasheet
Power Line Ind, 4.7Uh,175Ma,5%,43Mhz; Inductance Tdk - 89R9007 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Ind, 4.7Uh,175Ma,5%,43Mhz; Inductance Tdk
89R9007
Power Line Ind, 4.7Uh,175Ma,5%,43Mhz; Inductance Tdk 89R9007
POWER LINE IND, 4.7UH,175MA,5%,43MHz ; Inductance:4.7µH; DC Resistance Max:2.3ohm; Self Resonant Frequency:43MHz; DC Current Rating:175mA; Inductor Case / Package:1008 [2520 Metric]; Product Range:NLV Series; Inductance Tolerance:± 5%RoHS Compliant: Yes

POWER LINE IND, 4.7UH,175MA,5%,43MHz; Inductance:4.7µH; DC Resistance Max:2.3ohm; Self Resonant Frequency:43MHz; DC Current Rating:175mA; Inductor Case / Package:1008 [2520 Metric]; Product Range:NLV Series; Inductance Tolerance:± 5%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1733-1-ND 71-NLV25T-4R7J-PF NLV25T-4R7J-PF 91R2410
Product Name Fixed Inductors SMD 4.7UH 175MA 2.3OHM Inductor and Choke Fixed Inductors Power Line Ind, 4.7Uh,175Ma,5%,43Mhz; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2624JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678551 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
Common Mode Chokes - 486-5738-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details