TDK-Lambda Americas Inc., High Power Division Fixed Inductors NLV32T-5R6J-EF

Description
5.6µH Unshielded Wirewound Inductor 200mA 1.6Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
5.6µH Unshielded Wirewound Inductor 200mA 1.6Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16604-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16604-6-ND
Fixed Inductors 445-16604-6-ND
5.6µH Unshielded Wirewound Inductor 200mA 1.6Ohm Max 1210 (3225 Metric)

5.6µH Unshielded Wirewound Inductor 200mA 1.6Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16604-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16604-1-ND
Fixed Inductors 445-16604-1-ND
5.6µH Unshielded Wirewound Inductor 200mA 1.6Ohm Max 1210 (3225 Metric)

5.6µH Unshielded Wirewound Inductor 200mA 1.6Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16604-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16604-2-ND
Fixed Inductors 445-16604-2-ND
5.6µH Unshielded Wirewound Inductor 200mA 1.6Ohm Max 1210 (3225 Metric)

5.6µH Unshielded Wirewound Inductor 200mA 1.6Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
SMD 5.6UH 200MA 1.6OHM Inductor and Choke - 71-NLV32T-5R6J-EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.6UH 200MA 1.6OHM Inductor and Choke
71-NLV32T-5R6J-EF
SMD 5.6UH 200MA 1.6OHM Inductor and Choke 71-NLV32T-5R6J-EF
FIXED IND 5.6UH 200MA 1.6OHM SMD Product overview: NLV32T-5R6J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 200MA, 1.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 200MA, 1.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-5R6J-EF can be used for catalog matching and distributor lookup.

FIXED IND 5.6UH 200MA 1.6OHM SMD Product overview: NLV32T-5R6J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 200MA, 1.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 200MA, 1.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-5R6J-EF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - NLV32T-5R6J-EF
1231743-NLV32T-5R6J-EF
Fixed Inductors - NLV32T-5R6J-EF 1231743-NLV32T-5R6J-EF
Manufacturer: TDK Corporation Win Source Part Number: 1231743-NLV32T-5R6J- EF Series: NLV-EF Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: 1210 Current Rating: 200mA Shielding: Unshielded Inductance: 5.6μH Mounting: SMD Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 30 @ 7.96MHz Frequency - Self Resonant: 45MHz Test Frequency: 7.96MHz Size: 0.126" L x 0.098" W (3.20mm x 2.50mm) Family Name: NLV-EF Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.6 Ohm Max Manufacturer Homepage: www.tdk.com Manufacturer Package: 1210 Height - Seated (Maximum): 0.094" (2.40mm) Alternative Parts (Cross-Reference): NLV32T-5R6J-PFD; BCL322522-5R6J; KL32TTE5R6J; Introduction Date: July 26, 2001 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 1231743-NLV32T-5R6J-EF
Series: NLV-EF
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: 1210
Current Rating: 200mA
Shielding: Unshielded
Inductance: 5.6μH
Mounting: SMD
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 30 @ 7.96MHz
Frequency - Self Resonant: 45MHz
Test Frequency: 7.96MHz
Size: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Family Name: NLV-EF
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.6 Ohm Max
Manufacturer Homepage: www.tdk.com
Manufacturer Package: 1210
Height - Seated (Maximum): 0.094" (2.40mm)
Alternative Parts (Cross-Reference): NLV32T-5R6J-PFD; BCL322522-5R6J; KL32TTE5R6J;
Introduction Date: July 26, 2001
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - NLV32T-5R6J-EF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV32T-5R6J-EF
Fixed Inductors NLV32T-5R6J-EF
FIXED IND 5.6UH 200MA 1.6OHM SMD

FIXED IND 5.6UH 200MA 1.6OHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
NLV32T-5R6J-EF
Inductors/Coils/Transformers >> Power Inductors NLV32T-5R6J-EF
200mA 5.6uH ±5% 1210 Power Inductors ROHS

200mA 5.6uH ±5% 1210 Power Inductors ROHS

Supplier's Site Datasheet
Inductor, 5.6Uh, 0.2A, 1210; Inductance Tdk - 15AC6806 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 5.6Uh, 0.2A, 1210; Inductance Tdk
15AC6806
Inductor, 5.6Uh, 0.2A, 1210; Inductance Tdk 15AC6806
INDUCTOR, 5.6UH, 0.2A, 1210; Inductance:5.6µH; Product Range:NLV32-EF Series; DC Current Rating:200mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:1.6ohm; Inductance Tolerance:±RoHS Compliant: Yes

INDUCTOR, 5.6UH, 0.2A, 1210; Inductance:5.6µH; Product Range:NLV32-EF Series; DC Current Rating:200mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewound; DC Resistance Max:1.6ohm; Inductance Tolerance:±RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 445-16604-6-ND 71-NLV32T-5R6J-EF 1231743-NLV32T-5R6J-EF NLV32T-5R6J-EF NLV32T-5R6J-EF 15AC6806
Product Name Fixed Inductors SMD 5.6UH 200MA 1.6OHM Inductor and Choke Fixed Inductors - NLV32T-5R6J-EF Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Inductor, 5.6Uh, 0.2A, 1210; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8101 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 4000 to ? microH
View Details
2 suppliers