TDK U.S.A. Corporation Fixed Inductors NLV25T-8R2J-PF

Description
8.2µH Unshielded Wirewound Inductor 160mA 3.05Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
8.2µH Unshielded Wirewound Inductor 160mA 3.05Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1736-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1736-6-ND
Fixed Inductors 445-1736-6-ND
8.2µH Unshielded Wirewound Inductor 160mA 3.05Ohm Max 1008 (2520 Metric)

8.2µH Unshielded Wirewound Inductor 160mA 3.05Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1736-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1736-1-ND
Fixed Inductors 445-1736-1-ND
8.2µH Unshielded Wirewound Inductor 160mA 3.05Ohm Max 1008 (2520 Metric)

8.2µH Unshielded Wirewound Inductor 160mA 3.05Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1736-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1736-2-ND
Fixed Inductors 445-1736-2-ND
8.2µH Unshielded Wirewound Inductor 160mA 3.05Ohm Max 1008 (2520 Metric)

8.2µH Unshielded Wirewound Inductor 160mA 3.05Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
8.2UH 160MA 3.05OHM Inductor and Choke - 71-NLV25T-8R2J-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2UH 160MA 3.05OHM Inductor and Choke
71-NLV25T-8R2J-PF
8.2UH 160MA 3.05OHM Inductor and Choke 71-NLV25T-8R2J-PF
FIXED IND 8.2UH 160MA 3.05OHM SM Product overview: NLV25T-8R2J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2UH, 160MA, 3.05OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2UH, 160MA, 3.05OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-8R2J-PF can be used for catalog matching and distributor lookup.

FIXED IND 8.2UH 160MA 3.05OHM SM Product overview: NLV25T-8R2J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2UH, 160MA, 3.05OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2UH, 160MA, 3.05OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-8R2J-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1736-6-ND 71-NLV25T-8R2J-PF
Product Name Fixed Inductors 8.2UH 160MA 3.05OHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-0N6 0201CT-0N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 237-2287-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - DSH-31-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details