Manufacturer: TDK Corporation
Win Source Part Number: 1231735-NLV32T-180J-
Series: NLV-EF
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: 1210
Current Rating: 120mA
Shielding: Unshielded
Inductance: 18μH
Mounting: SMD
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 30 @ 2.52MHz
Frequency - Self Resonant: 20MHz
Test Frequency: 2.52MHz
Size: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Family Name: NLV-EF
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 3.3 Ohm Max
Manufacturer Homepage: www.tdk.com
Manufacturer Package: 1210
Height - Seated (Maximum): 0.094" (2.40mm)
Alternative Parts (Cross-Reference): NLV32T-180J-EFD; NLV32T-180J-PFD; KL32LTE180J;
Introduction Date: July 26, 2001
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
FIXED IND 18UH 120MA 3.3 OHM SMD Product overview: NLV32T-180J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 120MA, 3.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 120MA, 3.3 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-180J-EF can be used for catalog matching and distributor lookup.
18µH Unshielded Wirewound Inductor 120mA 3.3Ohm Max 1210 (3225 Metric)
18µH Unshielded Wirewound Inductor 120mA 3.3Ohm Max 1210 (3225 Metric)
18µH Unshielded Wirewound Inductor 120mA 3.3Ohm Max 1210 (3225 Metric)
FIXED IND 18UH 120MA 3.3 OHM SMD
FIXED IND 18UH 120MA 3.3 OHM SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1231735-NLV32T-180J-EF | 71-NLV32T-180J-EF | 445-16560-1-ND | 769-NLV32T-180J-EF | NLV32T-180J-EF |
| Product Name | Fixed Inductors - NLV32T-180J-EF | SMD 18UH 120MA 3.3 OHM Inductor and Choke | Fixed Inductors | FIXED IND 18UH 120MA 3.3 OHM SMD | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Application | RF Choke |