FIXED IND 330UH 40MA 34 OHM SMD Product overview: NLV32T-331J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 40MA, 34 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 40MA, 34 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-331J-PF can be used for catalog matching and distributor lookup.
330µH Unshielded Wirewound Inductor 40mA 34Ohm Max 1210 (3225 Metric)
330µH Unshielded Wirewound Inductor 40mA 34Ohm Max 1210 (3225 Metric)
SIGNAL LINE IND, 330UH,40MA,5%,5MHz, FULL REEL; Inductance:330µH; DC Resistance Max:34ohm; Self Resonant Frequency:5MHz; DC Current Rating:40mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLV Series RoHS Compliant: Yes
FIXED IND 330UH 40MA 34 OHM SMD
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-NLV32T-331J-PF | 5482895 | 5482895P | 445-1532-2-ND | 89R9060 | NLV32T-331J-PF |
| Product Name | SMD 330UH 40MA 34 OHM Inductor and Choke | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | Signal Line Ind, 330Uh,40Ma,5%,5Mhz, Full Reel; Inductance Tdk | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |||
| Technology | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |||
| Inductance Range | 330 microH | 330 microH | 330 microH | 330 microH | 330 microH |