4.7µH Unshielded Wirewound Inductor 220mA 1.5Ohm Max 1210 (3225 Metric)
FIXED IND 4.7UH 220MA 1.5OHM SMD Product overview: NLV32T-4R7J-PFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 220MA, 1.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 220MA, 1.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-4R7J-PFD can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Win Source Part Number: 1083208-NLV32T-4R7J-
Packaging: Reel - TR
Type: Wirewound
Current Rating: 220mA
Inductance: 4.7μH
Height - Seated (Max): 0.094" (2.40mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 30 @ 7.96MHz
Frequency - Self Resonant: 50MHz
Frequency - Test: 7.96MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.5 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 1210 (3225 Metric)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | NLV32T-4R7J-PFD-ND | 71-NLV32T-4R7J-PFD | 1083208-NLV32T-4R7J-PFD |
| Product Name | Fixed Inductors | SMD 4.7UH 220MA 1.5OHM Inductor and Choke | Fixed Inductors - NLV32T-4R7J-PFD |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite |
| Configuration | Fixed | ||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |