TDK U.S.A. Corporation Fixed Inductors NLV32T-270J-EFD

Description
27µH Unshielded Wirewound Inductor 80mA 5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
27µH Unshielded Wirewound Inductor 80mA 5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16577-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16577-2-ND
Fixed Inductors 445-16577-2-ND
27µH Unshielded Wirewound Inductor 80mA 5Ohm Max 1210 (3225 Metric)

27µH Unshielded Wirewound Inductor 80mA 5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - NLV32T-270J-EFD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV32T-270J-EFD
Fixed Inductors NLV32T-270J-EFD
FIXED IND 27UH 80MA 5 OHM SMD

FIXED IND 27UH 80MA 5 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16577-2-ND NLV32T-270J-EFD
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE3R3J - 1067837-KQ1008TE3R3J - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0805-J183JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-20N 026011C-20NXJRW , 026011C-20NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details