DigiKey Datasheets for Inductors, Coils, and Chokes
Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field.
Inductors, Coils, and Chokes: Learn more
Page:
1
50
100
110
120
130
140
150
160
170
171
172
173
174
175
176
177
178
179
180
181
182
190
200
210
220
230
235
| Product Name | Notes |
|---|---|
| 2.8nH Unshielded Wirewound Inductor 1.5A 47mOhm Max 0402 (1005 Metric) | |
| 2.8nH Unshielded Wirewound Inductor 850mA 50mOhm Max 0402 (1005 Metric) | |
| 2.9nH Unshielded Wirewound Inductor 1.5A 47mOhm Max 0402 (1005 Metric) | |
| 2.9nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric) | |
| 3.1nH Unshielded Wirewound Inductor 570mA 130mOhm Max 0402 (1005 Metric) | |
| 3.2nH Unshielded Wirewound Inductor 500mA 170mOhm Max 0402 (1005 Metric) | |
| 3.3nH Unshielded Wirewound Inductor 2A 30mOhm Max 0402 (1005 Metric) | |
| 3.3nH Unshielded Wirewound Inductor 790mA 63mOhm Max 0402 (1005 Metric) | |
| 3.3nH Unshielded Wirewound Inductor 900mA 40mOhm Max 0402 (1005 Metric) | |
| 3.4nH Unshielded Wirewound Inductor 1.95A 30mOhm Max 0402 (1005 Metric) | |
| 3.4nH Unshielded Wirewound Inductor 900mA 40mOhm Max 0402 (1005 Metric) | |
| 3.5nH Unshielded Wirewound Inductor 1.95A 30mOhm Max 0402 (1005 Metric) | |
| 3.6nH Unshielded Wirewound Inductor 1.95A 30mOhm Max 0402 (1005 Metric) | |
| 3.6nH Unshielded Wirewound Inductor 790mA 63mOhm Max 0402 (1005 Metric) | |
| 3.6nH Unshielded Wirewound Inductor 900mA 40mOhm Max 0402 (1005 Metric) | |
| 3.7nH Unshielded Wirewound Inductor 1.95A 30mOhm Max 0402 (1005 Metric) | |
| 3.8nH Unshielded Wirewound Inductor 1.95A 30mOhm Max 0402 (1005 Metric) | |
| 3.9nH Unshielded Wirewound Inductor 1.95A 30mOhm Max 0402 (1005 Metric) | |
| 3.9nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric) | |
| 3.9nH Unshielded Wirewound Inductor 790mA 63mOhm Max 0402 (1005 Metric) | |
| 3.9nH Unshielded Wirewound Inductor 900mA 40mOhm Max 0402 (1005 Metric) | |
| 30nH Unshielded Wirewound Inductor 270mA 580mOhm Max 0402 (1005 Metric) | |
| 30nH Unshielded Wirewound Inductor 320mA 380mOhm Max 0402 (1005 Metric) | |
| 30nH Unshielded Wirewound Inductor 660mA 309mOhm Max 0402 (1005 Metric) | |
| 33nH Unshielded Wirewound Inductor 260mA 550mOhm Max 0402 (1005 Metric) | |
| 33nH Unshielded Wirewound Inductor 260mA 630mOhm Max 0402 (1005 Metric) | |
| 33nH Unshielded Wirewound Inductor 620mA 336mOhm Max 0402 (1005 Metric) | |
| 36nH Unshielded Wirewound Inductor 250mA 600mOhm Max 0402 (1005 Metric) | |
| 36nH Unshielded Wirewound Inductor 260mA 630mOhm Max 0402 (1005 Metric) | |
| 36nH Unshielded Wirewound Inductor 540mA 431mOhm Max 0402 (1005 Metric) | |
| 38nH Unshielded Wirewound Inductor 250mA 600mOhm Max 0402 (1005 Metric) | |
| 39nH Unshielded Wirewound Inductor 250mA 600mOhm Max 0402 (1005 Metric) | |
| 39nH Unshielded Wirewound Inductor 250mA 700mOhm Max 0402 (1005 Metric) | |
| 39nH Unshielded Wirewound Inductor 530mA 456mOhm Max 0402 (1005 Metric) | |
| 3nH Unshielded Wirewound Inductor 1.35A 63mOhm Max 0402 (1005 Metric) | |
| 3nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric) | |
| 3nH Unshielded Wirewound Inductor 790mA 63mOhm Max 0402 (1005 Metric) | |
| 4.1nH Unshielded Wirewound Inductor 1.8A 44mOhm Max 0402 (1005 Metric) | |
| 4.1nH Unshielded Wirewound Inductor 700mA 70mOhm Max 0402 (1005 Metric) | |
| 4.1nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric) | |
| 4.2nH Unshielded Wirewound Inductor 1.8A 44mOhm Max 0402 (1005 Metric) | |
| 4.3nH Unshielded Wirewound Inductor 1.8A 44mOhm Max 0402 (1005 Metric) | |
| 4.3nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric) | |
| 4.4nH Unshielded Wirewound Inductor 1.6A 52mOhm Max 0402 (1005 Metric) | |
| 4.4nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric) | |
| 4.5nH Unshielded Wirewound Inductor 1.45A 60mOhm Max 0402 (1005 Metric) | |
| 4.5nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric) | |
| 4.6nH Unshielded Wirewound Inductor 1.45A 60mOhm Max 0402 (1005 Metric) | |
| 4.6nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric) | |
| 4.7nH Unshielded Wirewound Inductor 1.2A 71mOhm Max 0402 (1005 Metric) | |
| 4.7nH Unshielded Wirewound Inductor 570mA 120mOhm Max 0402 (1005 Metric) | |
| 4.7nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric) | |
| 4.7nH Unshielded Wirewound Inductor 800mA 51mOhm Max 0402 (1005 Metric) | |
| 4.8nH Unshielded Wirewound Inductor 1.2A 71mOhm Max 0402 (1005 Metric) | |
| 4.8nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric) | |
| 4.9nH Unshielded Wirewound Inductor 1.2A 71mOhm Max 0402 (1005 Metric) | |
| 4.9nH Unshielded Wirewound Inductor 600mA 120mOhm Max 0402 (1005 Metric) | |
| 40nH Unshielded Wirewound Inductor 250mA 700mOhm Max 0402 (1005 Metric) | |
| 43nH Unshielded Wirewound Inductor 240mA 680mOhm Max 0402 (1005 Metric) | |
| 43nH Unshielded Wirewound Inductor 250mA 700mOhm Max 0402 (1005 Metric) | |
| 43nH Unshielded Wirewound Inductor 515mA 516mOhm Max 0402 (1005 Metric) | |
| 47nH Unshielded Wirewound Inductor 200mA 950mOhm Max 0402 (1005 Metric) | |
| 47nH Unshielded Wirewound Inductor 210mA 1.08Ohm Max 0402 (1005 Metric) | |
| 47nH Unshielded Wirewound Inductor 440mA 648mOhm Max 0402 (1005 Metric) | |
| 4nH Unshielded Wirewound Inductor 1.95A 30mOhm Max 0402 (1005 Metric) | |
| 5.1nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric) | |
| 5.1nH Unshielded Wirewound Inductor 600mA 120mOhm Max 0402 (1005 Metric) | |
| 5.1nH Unshielded Wirewound Inductor 620mA 100mOhm Max 0402 (1005 Metric) | |
| 5.1nH Unshielded Wirewound Inductor 800mA 51mOhm Max 0402 (1005 Metric) | |
| 5.2nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric) | |
| 5.3nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric) | |
| 5.4nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric) | |
| 5.5nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric) | |
| 5.6nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric) | |
| 5.6nH Unshielded Wirewound Inductor 710mA 78mOhm Max 0402 (1005 Metric) | |
| 5.6nH Unshielded Wirewound Inductor 800mA 51mOhm Max 0402 (1005 Metric) | |
| 5.7nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric) | |
| 5.8nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric) | |
| 5.8nH Unshielded Wirewound Inductor 700mA 120mOhm Max 0402 (1005 Metric) | |
| 5.8nH Unshielded Wirewound Inductor 710mA 78mOhm Max 0402 (1005 Metric) | |
| 5.9nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric) | |
| 51nH Unshielded Wirewound Inductor 200mA 950mOhm Max 0402 (1005 Metric) | |
| 51nH Unshielded Wirewound Inductor 210mA 1.08Ohm Max 0402 (1005 Metric) | |
| 51nH Unshielded Wirewound Inductor 415mA 696mOhm Max 0402 (1005 Metric) | |
| 53nH Unshielded Wirewound Inductor 415mA 696mOhm Max 0402 (1005 Metric) | |
| 56nH Unshielded Wirewound Inductor 190mA 1.05Ohm Max 0402 (1005 Metric) | |
| 56nH Unshielded Wirewound Inductor 200mA 1.17Ohm Max 0402 (1005 Metric) | |
| 56nH Unshielded Wirewound Inductor 340mA 996mOhm Max 0402 (1005 Metric) | |
| 58nH Unshielded Wirewound Inductor 1.128A 1.128Ohm Max 0402 (1005 Metric) | |
| 5nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric) | |
| 5nH Unshielded Wirewound Inductor 600mA 120mOhm Max 0402 (1005 Metric) | |
| 6.1nH Unshielded Wirewound Inductor 1.6A 56mOhm Max 0402 (1005 Metric) | |
| 6.2nH Unshielded Wirewound Inductor 1.6A 56mOhm Max 0402 (1005 Metric) | |
| 6.2nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric) | |
| 6.2nH Unshielded Wirewound Inductor 710mA 78mOhm Max 0402 (1005 Metric) | |
| 6.3nH Unshielded Wirewound Inductor 1.6A 57mOhm Max 0402 (1005 Metric) | |
| 6.3nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric) | |
| 6.4nH Unshielded Wirewound Inductor 1.38A 65mOhm Max 0402 (1005 Metric) | |
| 6.4nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric) | |
| 6.5nH Unshielded Wirewound Inductor 1.38A 65mOhm Max 0402 (1005 Metric) | |
| 6.5nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric) | |
| 6.6nH Unshielded Wirewound Inductor 1.28A 78mOhm Max 0402 (1005 Metric) | |
| 6.6nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric) | |
| 6.7nH Unshielded Wirewound Inductor 1.28A 78mOhm Max 0402 (1005 Metric) | |
| 6.7nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric) | |
| 6.8nH Unshielded Wirewound Inductor 1.45A 68mOhm Max 0402 (1005 Metric) | |
| 6.8nH Unshielded Wirewound Inductor 610mA 105mOhm Max 0402 (1005 Metric) | |
| 6.8nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric) | |
| 6.9nH Unshielded Wirewound Inductor 1.42A 69mOhm Max 0402 (1005 Metric) | |
| 6.9nH Unshielded Wirewound Inductor 570mA 130mOhm Max 0402 (1005 Metric) | |
| 62nH Unshielded Wirewound Inductor 145mA 1.82Ohm Max 0402 (1005 Metric) | |
| 62nH Unshielded Wirewound Inductor 190mA 1.05Ohm Max 0402 (1005 Metric) | |
| 68nH Unshielded Wirewound Inductor 140mA 1.96Ohm Max 0402 (1005 Metric) | |
| 68nH Unshielded Wirewound Inductor 170mA 1.35Ohm Max 0402 (1005 Metric) | |
| 6nH Unshielded Wirewound Inductor 1.6A 56mOhm Max 0402 (1005 Metric) | |
| 72nH Unshielded Wirewound Inductor 135mA 2.1Ohm Max 0402 (1005 Metric) | |
| 75nH Unshielded Wirewound Inductor 135mA 2.1Ohm Max 0402 (1005 Metric) | |
| 75nH Unshielded Wirewound Inductor 140mA 1.75Ohm Max 0402 (1005 Metric) | |
| 75nH Unshielded Wirewound Inductor 320mA 1.224Ohm Max 0402 (1005 Metric) |
| << Prev | Next >> |