DigiKey Datasheets for Inductors, Coils, and Chokes
Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field.
Inductors, Coils, and Chokes: Learn more
Page:
1
50
100
120
130
140
150
160
170
171
172
173
174
175
176
177
178
179
180
181
182
183
190
200
210
220
230
235
| Product Name | Notes |
|---|---|
| 1µH Unshielded Inductor 400mA 700mOhm Max 1210 (3225 Metric) | |
| 1µH Unshielded Wirewound Inductor 450mA 500mOhm Max 1812 (4532 Metric) | |
| 1.2µH Unshielded Wirewound Inductor 430mA 550mOhm Max 1812 (4532 Metric) | |
| 1.5µH Unshielded Wirewound Inductor 410mA 600mOhm Max 1812 (4532 Metric) | |
| 1.8µH Unshielded Wirewound Inductor 390mA 650mOhm Max 1812 (4532 Metric) | |
| 10µH Unshielded Wirewound Inductor 250mA 1.6Ohm Max 1812 (4532 Metric) | |
| 100µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric) | |
| 100nH Unshielded Wirewound Inductor 120mA 2.52Ohm Max 0402 (1005 Metric) | |
| 100nH Unshielded Wirewound Inductor 130mA 2.06Ohm Max 0402 (1005 Metric) | |
| 100nH Unshielded Wirewound Inductor 310mA 1.2Ohm Max 0402 (1005 Metric) | |
| 10nH Unshielded Wirewound Inductor 1.3A 85mOhm Max 0402 (1005 Metric) | |
| 110nH Unshielded Wirewound Inductor 120mA 2.38Ohm Max 0402 (1005 Metric) | |
| 11nH Unshielded Wirewound Inductor 1.4A 70mOhm Max 0402 (1005 Metric) | |
| 12µH Unshielded Wirewound Inductor 225mA 2Ohm Max 1812 (4532 Metric) | |
| 120µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric) | |
| 120nH Unshielded Wirewound Inductor 110mA 2.66Ohm Max 0402 (1005 Metric) | |
| 120nH Unshielded Wirewound Inductor 310mA 1.2Ohm Max 0402 (1005 Metric) | |
| 12nH Unshielded Wirewound Inductor 1.2A 100mOhm Max 0402 (1005 Metric) | |
| 13nH Unshielded Wirewound Inductor 870mA 140mOhm Max 0402 (1005 Metric) | |
| 15µH Unshielded Wirewound Inductor 200mA 2.5Ohm Max 1812 (4532 Metric) | |
| 150µH Unshielded Wirewound Inductor 105mA 9Ohm Max 1812 (4532 Metric) | |
| 150nH Unshielded Wirewound Inductor 240mA 2Ohm Max 0402 (1005 Metric) | |
| 15nH Unshielded Wirewound Inductor 1.1A 115mOhm Max 0402 (1005 Metric) | |
| 160nH Unshielded Wirewound Inductor 240mA 2.4Ohm Max 0402 (1005 Metric) | |
| 16nH Unshielded Wirewound Inductor 850mA 130mOhm Max 0402 (1005 Metric) | |
| 17nH Unshielded Wirewound Inductor 650mA 230mOhm Max 0402 (1005 Metric) | |
| 18µH Unshielded Wirewound Inductor 190mA 2.8Ohm Max 1812 (4532 Metric) | |
| 180µH Unshielded Wirewound Inductor 102mA 9.5Ohm Max 1812 (4532 Metric) | |
| 180nH Unshielded Wirewound Inductor 240mA 2.5Ohm Max 0402 (1005 Metric) | |
| 18nH Unshielded Wirewound Inductor 900mA 120mOhm Max 0402 (1005 Metric) | |
| 19nH Unshielded Wirewound Inductor 850mA 145mOhm Max 0402 (1005 Metric) | |
| 1mH Unshielded Wirewound Inductor 30mA 40Ohm Max 1812 (4532 Metric) | |
| 1nH Unshielded Wirewound Inductor 2.3A 30mOhm Max 0402 (1005 Metric) | |
| 2 Line Common Mode Choke Surface Mount 15 Ohms @ 100MHz 100mA DCR 3.125Ohm | |
| 2 Line Common Mode Choke Surface Mount 5 Ohms @ 100MHz 100mA DCR 1.625Ohm | |
| 2 Line Common Mode Choke Surface Mount 9 Ohms @ 100MHz 100mA DCR 2.375Ohm | |
| 2.2µH Unshielded Wirewound Inductor 380mA 700mOhm Max 1812 (4532 Metric) | |
| 2.2nH Unshielded Wirewound Inductor 2.1A 38mOhm Max 0402 (1005 Metric) | |
| 2.4nH Unshielded Wirewound Inductor 2A 42mOhm Max 0402 (1005 Metric) | |
| 2.5mH Adjustable Inductors 25 @ 252kHz Nonstandard | |
| 2.7µH Unshielded Wirewound Inductor 370mA 750mOhm Max 1812 (4532 Metric) | |
| 2.7nH Unshielded Wirewound Inductor 1.5A 56mOhm Max 0402 (1005 Metric) | |
| 20nH Unshielded Wirewound Inductor 780mA 155mOhm Max 0402 (1005 Metric) | |
| 21nH Unshielded Wirewound Inductor 450mA 460mOhm Max 0402 (1005 Metric) | |
| 22µH Unshielded Inductor 110mA 3.7Ohm Max 1210 (3225 Metric) | |
| 22µH Unshielded Wirewound Inductor 180mA 3.2Ohm Max 1812 (4532 Metric) | |
| 220µH Unshielded Wirewound Inductor 100mA 10Ohm Max 1812 (4532 Metric) | |
| 220nH Unshielded Wirewound Inductor 160mA 3.5Ohm Max 0402 (1005 Metric) | |
| 22nH Unshielded Wirewound Inductor 800mA 190mOhm Max 0402 (1005 Metric) | |
| 23nH Unshielded Wirewound Inductor 800mA 160mOhm Max 0402 (1005 Metric) | |
| 24nH Unshielded Wirewound Inductor 700mA 275mOhm Max 0402 (1005 Metric) | |
| 25nH Unshielded Wirewound Inductor 700mA 260mOhm Max 0402 (1005 Metric) | |
| 26nH Unshielded Wirewound Inductor 700mA 275mOhm Max 0402 (1005 Metric) | |
| 27µH Unshielded Wirewound Inductor 170mA 3.6Ohm Max 1812 (4532 Metric) | |
| 270µH Unshielded Wirewound Inductor 92mA 12Ohm Max 1812 (4532 Metric) | |
| 27nH Unshielded Wirewound Inductor 450mA 330mOhm Max 0402 (1005 Metric) | |
| 2nH Unshielded Wirewound Inductor 2.1A 38mOhm Max 0402 (1005 Metric) | |
| 3 Line Common Mode Choke Surface Mount 25 Ohms @ 100MHz 100mA DCR | |
| 3.3µH Unshielded Wirewound Inductor 355mA 800mOhm Max 1812 (4532 Metric) | |
| 3.3nH Unshielded Wirewound Inductor 1.7A 45mOhm Max 0402 (1005 Metric) | |
| 3.6nH Unshielded Wirewound Inductor 1.7A 45mOhm Max 0402 (1005 Metric) | |
| 3.9µH Unshielded Wirewound Inductor 330mA 900mOhm Max 1812 (4532 Metric) | |
| 3.9nH Unshielded Wirewound Inductor 1.7A 45mOhm Max 0402 (1005 Metric) | |
| 30nH Unshielded Wirewound Inductor 450mA 350mOhm Max 0402 (1005 Metric) | |
| 33µH Unshielded Wirewound Inductor 160mA 4Ohm Max 1812 (4532 Metric) | |
| 330µH Unshielded Wirewound Inductor 85mA 14Ohm Max 1812 (4532 Metric) | |
| 33nH Unshielded Wirewound Inductor 490mA 330mOhm Max 0402 (1005 Metric) | |
| 36nH Unshielded Wirewound Inductor 480mA 360mOhm Max 0402 (1005 Metric) | |
| 37nH Unshielded Wirewound Inductor 470mA 480mOhm Max 0402 (1005 Metric) | |
| 39µH Unshielded Wirewound Inductor 150mA 4.5Ohm Max 1812 (4532 Metric) | |
| 390µH Unshielded Wirewound Inductor 80mA 16Ohm Max 1812 (4532 Metric) | |
| 39nH Unshielded Wirewound Inductor 450mA 430mOhm Max 0402 (1005 Metric) | |
| 4.3nH Unshielded Wirewound Inductor 1.6A 50mOhm Max 0402 (1005 Metric) | |
| 4.7µH Unshielded Wirewound Inductor 315mA 1Ohm Max 1812 (4532 Metric) | |
| 4.7nH Unshielded Wirewound Inductor 1.5A 75mOhm Max 0402 (1005 Metric) | |
| 40nH Unshielded Wirewound Inductor 450mA 520mOhm Max 0402 (1005 Metric) | |
| 43nH Unshielded Wirewound Inductor 450mA 520mOhm Max 0402 (1005 Metric) | |
| 47µH Unshielded Wirewound Inductor 140mA 5Ohm Max 1812 (4532 Metric) | |
| 470µH Unshielded Wirewound Inductor 62mA 26Ohm Max 1812 (4532 Metric) | |
| 47nH Unshielded Wirewound Inductor 420mA 580mOhm Max 0402 (1005 Metric) | |
| 5.1nH Unshielded Wirewound Inductor 1.2A 100mOhm Max 0402 (1005 Metric) | |
| 5.6nH Unshielded Wirewound Inductor 1.6A 48mOhm Max 0402 (1005 Metric) | |
| 51nH Unshielded Wirewound Inductor 360mA 700mOhm Max 0402 (1005 Metric) | |
| 56µH Unshielded Wirewound Inductor 135mA 5.5Ohm Max 1812 (4532 Metric) | |
| 560µH Unshielded Wirewound Inductor 50mA 30Ohm Max 1812 (4532 Metric) | |
| 56nH Unshielded Wirewound Inductor 330mA 900mOhm Max 0402 (1005 Metric) | |
| 6.2nH Unshielded Wirewound Inductor 1.6A 50mOhm Max 0402 (1005 Metric) | |
| 6.8nH Unshielded Wirewound Inductor 1.5A 70mOhm Max 0402 (1005 Metric) | |
| 68nH Unshielded Wirewound Inductor 320mA 1Ohm Max 0402 (1005 Metric) | |
| 7.1nH Unshielded Wirewound Inductor 1.42A 69mOhm Max 0402 (1005 Metric) | |
| 7.1nH Unshielded Wirewound Inductor 570mA 130mOhm Max 0402 (1005 Metric) | |
| 7.2nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric) | |
| 7.2nH Unshielded Wirewound Inductor 570mA 130mOhm Max 0402 (1005 Metric) | |
| 7.3nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric) | |
| 7.3nH Unshielded Wirewound Inductor 570mA 130mOhm Max 0402 (1005 Metric) | |
| 7.4nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric) | |
| 7.5nH Unshielded Wirewound Inductor 1.4A 80mOhm Max 0402 (1005 Metric) | |
| 7.5nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric) | |
| 7.5nH Unshielded Wirewound Inductor 570mA 120mOhm Max 0402 (1005 Metric) | |
| 7.5nH Unshielded Wirewound Inductor 570mA 130mOhm Max 0402 (1005 Metric) | |
| 7.6nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric) | |
| 7.7nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric) | |
| 7.8nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric) | |
| 7.9nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric) | |
| 75nH Unshielded Wirewound Inductor 135mA 2.1Ohm Max 0402 (1005 Metric) | |
| 75nH Unshielded Wirewound Inductor 140mA 1.75Ohm Max 0402 (1005 Metric) | |
| 75nH Unshielded Wirewound Inductor 320mA 1.224Ohm Max 0402 (1005 Metric) | |
| 7nH Unshielded Wirewound Inductor 1.42A 69mOhm Max 0402 (1005 Metric) | |
| 7nH Unshielded Wirewound Inductor 570mA 130mOhm Max 0402 (1005 Metric) | |
| 8.1nH Unshielded Wirewound Inductor 1.5A 69mOhm Max 0402 (1005 Metric) | |
| 8.2nH Unshielded Wirewound Inductor 1.5A 65mOhm Max 0402 (1005 Metric) | |
| 8.2nH Unshielded Wirewound Inductor 1.5A 69mOhm Max 0402 (1005 Metric) | |
| 8.2nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric) | |
| 8.2nH Unshielded Wirewound Inductor 590mA 110mOhm Max 0402 (1005 Metric) | |
| 8.3nH Unshielded Wirewound Inductor 1.5A 69mOhm Max 0402 (1005 Metric) | |
| 8.4nH Unshielded Wirewound Inductor 1.5A 69mOhm Max 0402 (1005 Metric) | |
| 8.5nH Unshielded Wirewound Inductor 1.5A 69mOhm Max 0402 (1005 Metric) | |
| 8.6nH Unshielded Wirewound Inductor 1.42A 70mOhm Max 0402 (1005 Metric) | |
| 8.6nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric) | |
| 8.7nH Unshielded Wirewound Inductor 1.42A 70mOhm Max 0402 (1005 Metric) | |
| 8.7nH Unshielded Wirewound Inductor 1.5A 70mOhm Max 0402 (1005 Metric) | |
| 8.7nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric) | |
| 8.7nH Unshielded Wirewound Inductor 590mA 110mOhm Max 0402 (1005 Metric) | |
| 8.8nH Unshielded Wirewound Inductor 1.42A 70mOhm Max 0402 (1005 Metric) | |
| 8.8nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric) | |
| 8.9nH Unshielded Wirewound Inductor 1.42A 70mOhm Max 0402 (1005 Metric) | |
| 8.9nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric) | |
| 82nH Unshielded Wirewound Inductor 130mA 2.24Ohm Max 0402 (1005 Metric) | |
| 82nH Unshielded Wirewound Inductor 140mA 1.9Ohm Max 0402 (1005 Metric) | |
| 82nH Unshielded Wirewound Inductor 315mA 1.1Ohm Max 0402 (1005 Metric) | |
| 8nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric) | |
| 9.1nH Unshielded Wirewound Inductor 1.4A 80mOhm Max 0402 (1005 Metric) | |
| 9.1nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric) | |
| 9.1nH Unshielded Wirewound Inductor 590mA 110mOhm Max 0402 (1005 Metric) | |
| 9.2nH Unshielded Wirewound Inductor 1.4A 81mOhm Max 0402 (1005 Metric) | |
| 9.2nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric) | |
| 9.3nH Unshielded Wirewound Inductor 1.4A 81mOhm Max 0402 (1005 Metric) | |
| 9.3nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric) | |
| 9.4nH Unshielded Wirewound Inductor 1.4A 81mOhm Max 0402 (1005 Metric) | |
| 9.4nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric) | |
| 9.5nH Unshielded Wirewound Inductor 1.4A 75mOhm Max 0402 (1005 Metric) | |
| 9.5nH Unshielded Wirewound Inductor 1.4A 81mOhm Max 0402 (1005 Metric) | |
| 9.5nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric) | |
| 9.6nH Unshielded Wirewound Inductor 1.4A 81mOhm Max 0402 (1005 Metric) | |
| 9.6nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric) | |
| 9.7nH Unshielded Wirewound Inductor 1.4A 81mOhm Max 0402 (1005 Metric) | |
| 9.7nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric) | |
| 9.8nH Unshielded Wirewound Inductor 1.4A 81mOhm Max 0402 (1005 Metric) | |
| 9.8nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric) | |
| 9.9nH Unshielded Wirewound Inductor 1.4A 81mOhm Max 0402 (1005 Metric) | |
| 9.9nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric) | |
| 91nH Unshielded Wirewound Inductor 125mA 2.38Ohm Max 0402 (1005 Metric) | |
| 91nH Unshielded Wirewound Inductor 140mA 1.95Ohm Max 0402 (1005 Metric) | |
| 96nH Unshielded Wirewound Inductor 130mA 2.06Ohm Max 0402 (1005 Metric) | |
| 9nH Unshielded Wirewound Inductor 1.4A 80mOhm Max 0402 (1005 Metric) | |
| 9nH Unshielded Wirewound Inductor 1.5A 70mOhm Max 0402 (1005 Metric) | |
| 9nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric) | |
| 9nH Unshielded Wirewound Inductor 590mA 110mOhm Max 0402 (1005 Metric) |
| << Prev | Next >> |