TDK-Lambda Americas Inc., High Power Division Fixed Inductors NLV25T-820J-EFD

Description
82µH Unshielded Wirewound Inductor 66mA 19Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
82µH Unshielded Wirewound Inductor 66mA 19Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16497-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16497-6-ND
Fixed Inductors 445-16497-6-ND
82µH Unshielded Wirewound Inductor 66mA 19Ohm Max 1008 (2520 Metric)

82µH Unshielded Wirewound Inductor 66mA 19Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16497-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16497-2-ND
Fixed Inductors 445-16497-2-ND
82µH Unshielded Wirewound Inductor 66mA 19Ohm Max 1008 (2520 Metric)

82µH Unshielded Wirewound Inductor 66mA 19Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16497-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16497-1-ND
Fixed Inductors 445-16497-1-ND
82µH Unshielded Wirewound Inductor 66mA 19Ohm Max 1008 (2520 Metric)

82µH Unshielded Wirewound Inductor 66mA 19Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 82UH 66MA 19 OHM Inductor and Choke - 71-NLV25T-820J-EFD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 82UH 66MA 19 OHM Inductor and Choke
71-NLV25T-820J-EFD
SMD 82UH 66MA 19 OHM Inductor and Choke 71-NLV25T-820J-EFD
FIXED IND 82UH 66MA 19 OHM SMD Product overview: NLV25T-820J-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 66MA, 19 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 66MA, 19 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-820J-EFD can be used for catalog matching and distributor lookup.

FIXED IND 82UH 66MA 19 OHM SMD Product overview: NLV25T-820J-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 66MA, 19 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 66MA, 19 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-820J-EFD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - NLV25T-820J-EFD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV25T-820J-EFD
Fixed Inductors NLV25T-820J-EFD
FIXED IND 82UH 66MA 19 OHM SMD

FIXED IND 82UH 66MA 19 OHM SMD

Supplier's Site Datasheet
Inductor, 82Uh, 0.066A, 1008, Aec-Q200; Inductance Tdk - 15AC6703 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 82Uh, 0.066A, 1008, Aec-Q200; Inductance Tdk
15AC6703
Inductor, 82Uh, 0.066A, 1008, Aec-Q200; Inductance Tdk 15AC6703
INDUCTOR, 82UH, 0.066A, 1008, AEC-Q200; Inductance:82µH; Product Range:NLV25-EFD Series; DC Current Rating:66mA; High Frequency Inductor Case:1008 [2520 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:19ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 82UH, 0.066A, 1008, AEC-Q200; Inductance:82µH; Product Range:NLV25-EFD Series; DC Current Rating:66mA; High Frequency Inductor Case:1008 [2520 Metric]; Inductor Construction:Wirewound; DC Resistance Max:19ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16497-6-ND 71-NLV25T-820J-EFD NLV25T-820J-EFD 15AC6703
Product Name Fixed Inductors SMD 82UH 66MA 19 OHM Inductor and Choke Fixed Inductors Inductor, 82Uh, 0.066A, 1008, Aec-Q200; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB1JGTTD221P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R10-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers