Taiyo Yuden Co., Ltd. Fixed Inductors NR6020T4R7N

Description
4.7µH Shielded Wirewound Inductor 2A 69.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 2A 69.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-2072-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2072-2-ND
Fixed Inductors 587-2072-2-ND
4.7µH Shielded Wirewound Inductor 2A 69.6mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 2A 69.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 587-2072-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2072-1-ND
Fixed Inductors 587-2072-1-ND
4.7µH Shielded Wirewound Inductor 2A 69.6mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 2A 69.6mOhm Max Nonstandard

Buy Now Datasheet
SMD 4.7uH 2.4A Inductor and Choke - 71-NR6020T4R7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7uH 2.4A Inductor and Choke
71-NR6020T4R7N
SMD 4.7uH 2.4A Inductor and Choke 71-NR6020T4R7N
SMD Power Inductor 4.7uH 2.4A Ferrite Shielded 69.6mR DCR Product overview: NR6020T4R7N from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 2.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 2.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NR6020T4R7N can be used for catalog matching and distributor lookup.

SMD Power Inductor 4.7uH 2.4A Ferrite Shielded 69.6mR DCR Product overview: NR6020T4R7N from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 2.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 2.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NR6020T4R7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 4.7Uh, 2.4A, Smd; Inductance Taiyo Yuden - 83T0245 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 2.4A, Smd; Inductance Taiyo Yuden
83T0245
Inductor, Shielded, 4.7Uh, 2.4A, Smd; Inductance Taiyo Yuden 83T0245
INDUCTOR, SHIELDED, 4.7UH, 2.4A, SMD; Inductance:4.7µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):2.4A; Product Range:NR Series; DC Resistance Max:0.058ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 2.4A, SMD; Inductance:4.7µH; RMS Current (Irms):2A; Inductor Construction:Shielded; Saturation Current (Isat):2.4A; Product Range:NR Series; DC Resistance Max:0.058ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 4.7Uh, 2.4A, Smd, Full Reel; Inductance Taiyo Yuden - 09P6300 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 2.4A, Smd, Full Reel; Inductance Taiyo Yuden
09P6300
Inductor, Shielded, 4.7Uh, 2.4A, Smd, Full Reel; Inductance Taiyo Yuden 09P6300
INDUCTOR, SHIELDED, 4.7UH, 2.4A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):2.4A; Product Range:NR Series; DC Resistance Max:0.058ohm; Inductance Tolerance:± 30%RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 2.4A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):2A; Inductor Construction:Shielded; Saturation Current (Isat):2.4A; Product Range:NR Series; DC Resistance Max:0.058ohm; Inductance Tolerance:± 30%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-2072-2-ND 71-NR6020T4R7N 83T0245 09P6300
Product Name Fixed Inductors SMD 4.7uH 2.4A Inductor and Choke Inductor, Shielded, 4.7Uh, 2.4A, Smd; Inductance Taiyo Yuden Inductor, Shielded, 4.7Uh, 2.4A, Smd, Full Reel; Inductance Taiyo Yuden
Operating Temperature -25 to 120 C (-13 to 248 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176640-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Fixed Inductors - LFC32TE100J - 986141-LFC32TE100J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 10 microH
Inductance Tolerance 5 (+/- %)
View Details