TDK U.S.A. Corporation SMD 260MA 1 OHM Inductor and Choke NLV25T-R82J-EF

Description
FIXED IND 820NH 260MA 1 OHM SMD Product overview: NLV25T-R82J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 260MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 260MA, 1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-R82J-EF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 820NH 260MA 1 OHM SMD Product overview: NLV25T-R82J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 260MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 260MA, 1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-R82J-EF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 260MA 1 OHM Inductor and Choke - 71-NLV25T-R82J-EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 260MA 1 OHM Inductor and Choke
71-NLV25T-R82J-EF
SMD 260MA 1 OHM Inductor and Choke 71-NLV25T-R82J-EF
FIXED IND 820NH 260MA 1 OHM SMD Product overview: NLV25T-R82J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 260MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 260MA, 1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-R82J-EF can be used for catalog matching and distributor lookup.

FIXED IND 820NH 260MA 1 OHM SMD Product overview: NLV25T-R82J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 260MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 260MA, 1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-R82J-EF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - NLV25T-R82J-EF
1231731-NLV25T-R82J-EF
Fixed Inductors - NLV25T-R82J-EF 1231731-NLV25T-R82J-EF
Manufacturer: TDK Corporation Win Source Part Number: 1231731-NLV25T-R82J- EF Manufacturer Homepage: www.tdk.com Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 1231731-NLV25T-R82J-EF
Manufacturer Homepage: www.tdk.com
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now
Fixed Inductors - 445-16522-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16522-1-ND
Fixed Inductors 445-16522-1-ND
820nH Unshielded Wirewound Inductor 260mA 1Ohm Max 1008 (2520 Metric)

820nH Unshielded Wirewound Inductor 260mA 1Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16522-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16522-2-ND
Fixed Inductors 445-16522-2-ND
820nH Unshielded Wirewound Inductor 260mA 1Ohm Max 1008 (2520 Metric)

820nH Unshielded Wirewound Inductor 260mA 1Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16522-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16522-6-ND
Fixed Inductors 445-16522-6-ND
820nH Unshielded Wirewound Inductor 260mA 1Ohm Max 1008 (2520 Metric)

820nH Unshielded Wirewound Inductor 260mA 1Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-NLV25T-R82J-EF 1231731-NLV25T-R82J-EF 445-16522-1-ND
Product Name SMD 260MA 1 OHM Inductor and Choke Fixed Inductors - NLV25T-R82J-EF Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 0.8200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD102PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.6000 ohms
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J333JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N0 0402DC-9N0XJRW , 0402DC-9N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details