TDK Corporation Fixed Inductors NLV32T-3R3J-PF

Description
3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1520-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1520-6-ND
Fixed Inductors 445-1520-6-ND
3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 1210 (3225 Metric)

3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1520-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1520-2-ND
Fixed Inductors 445-1520-2-ND
3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 1210 (3225 Metric)

3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1520-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1520-1-ND
Fixed Inductors 445-1520-1-ND
3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 1210 (3225 Metric)

3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Surface Mount Inductors - 5482924 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
5482924
Surface Mount Inductors 5482924
TDK NLV32T-3R3J-PF

TDK NLV32T-3R3J-PF

Supplier's Site
Surface Mount Inductors - 5482924P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
5482924P
Surface Mount Inductors 5482924P
TDK NLV32T-3R3J-PF

TDK NLV32T-3R3J-PF

Supplier's Site
Surface Mount Inductors - 1084671 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1084671
Surface Mount Inductors 1084671
TDK NLV32T-3R3J-PF

TDK NLV32T-3R3J-PF

Supplier's Site
SMD 3.3UH 260MA 1.2OHM Inductor and Choke - 71-NLV32T-3R3J-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 260MA 1.2OHM Inductor and Choke
71-NLV32T-3R3J-PF
SMD 3.3UH 260MA 1.2OHM Inductor and Choke 71-NLV32T-3R3J-PF
FIXED IND 3.3UH 260MA 1.2OHM SMD Product overview: NLV32T-3R3J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 260MA, 1.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 260MA, 1.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-3R3J-PF can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 260MA 1.2OHM SMD Product overview: NLV32T-3R3J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 260MA, 1.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 260MA, 1.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-3R3J-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - NLV32T-3R3J-PF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV32T-3R3J-PF
Fixed Inductors NLV32T-3R3J-PF
FIXED IND 3.3UH 260MA 1.2OHM SMD

FIXED IND 3.3UH 260MA 1.2OHM SMD

Supplier's Site Datasheet
Signal Line Ind, 3.3Uh,260Ma,5%,60Mhz; Inductance Tdk - 91R2420 - Newark, An Avnet Company
Chicago, IL, United States
Signal Line Ind, 3.3Uh,260Ma,5%,60Mhz; Inductance Tdk
91R2420
Signal Line Ind, 3.3Uh,260Ma,5%,60Mhz; Inductance Tdk 91R2420
SIGNAL LINE IND, 3.3UH,260MA,5%,60MHz ; Inductance:3.3µH; DC Resistance Max:1.2ohm; Self Resonant Frequency:60MHz; DC Current Rating:260mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLV Series; Core Material:Ferrite RoHS Compliant: Yes

SIGNAL LINE IND, 3.3UH,260MA,5%,60MHz; Inductance:3.3µH; DC Resistance Max:1.2ohm; Self Resonant Frequency:60MHz; DC Current Rating:260mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLV Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet
Signal Line Ind, 3.3Uh,260Ma,5%,60Mhz; Inductance Tdk - 89R9057 - Newark, An Avnet Company
Chicago, IL, United States
Signal Line Ind, 3.3Uh,260Ma,5%,60Mhz; Inductance Tdk
89R9057
Signal Line Ind, 3.3Uh,260Ma,5%,60Mhz; Inductance Tdk 89R9057
SIGNAL LINE IND, 3.3UH,260MA,5%,60MHz ; Inductance:3.3µH; DC Resistance Max:1.2ohm; Self Resonant Frequency:60MHz; DC Current Rating:260mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLV Series; Core Material:Ferrite RoHS Compliant: Yes

SIGNAL LINE IND, 3.3UH,260MA,5%,60MHz; Inductance:3.3µH; DC Resistance Max:1.2ohm; Self Resonant Frequency:60MHz; DC Current Rating:260mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLV Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1520-6-ND 5482924 5482924P 71-NLV32T-3R3J-PF NLV32T-3R3J-PF 91R2420
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors SMD 3.3UH 260MA 1.2OHM Inductor and Choke Fixed Inductors Signal Line Ind, 3.3Uh,260Ma,5%,60Mhz; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-D347-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-3627453226C331KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details