TDK-Lambda Americas Inc., High Power Division Fixed Inductors NLV32T-082J-EF

Description
82nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
82nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16546-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16546-6-ND
Fixed Inductors 445-16546-6-ND
82nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1210 (3225 Metric)

82nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16546-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16546-1-ND
Fixed Inductors 445-16546-1-ND
82nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1210 (3225 Metric)

82nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16546-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16546-2-ND
Fixed Inductors 445-16546-2-ND
82nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1210 (3225 Metric)

82nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
SMD 450MA 400MOHM Inductor and Choke - 71-NLV32T-082J-EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 450MA 400MOHM Inductor and Choke
71-NLV32T-082J-EF
SMD 450MA 400MOHM Inductor and Choke 71-NLV32T-082J-EF
FIXED IND 82NH 450MA 400MOHM SMD Product overview: NLV32T-082J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-082J-EF can be used for catalog matching and distributor lookup.

FIXED IND 82NH 450MA 400MOHM SMD Product overview: NLV32T-082J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-082J-EF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - NLV32T-082J-EF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV32T-082J-EF
Fixed Inductors NLV32T-082J-EF
FIXED IND 82NH 450MA 400MOHM SMD

FIXED IND 82NH 450MA 400MOHM SMD

Supplier's Site Datasheet
Inductor, 0.082Uh, 0.45A, 1210; Inductance Tdk - 15AC6750 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.082Uh, 0.45A, 1210; Inductance Tdk
15AC6750
Inductor, 0.082Uh, 0.45A, 1210; Inductance Tdk 15AC6750
INDUCTOR, 0.082UH, 0.45A, 1210; Inductance:82nH; Product Range:NLV32-EF Series; DC Current Rating:450mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:0.4ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 0.082UH, 0.45A, 1210; Inductance:82nH; Product Range:NLV32-EF Series; DC Current Rating:450mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewound; DC Resistance Max:0.4ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16546-6-ND 71-NLV32T-082J-EF NLV32T-082J-EF 15AC6750
Product Name Fixed Inductors SMD 450MA 400MOHM Inductor and Choke Fixed Inductors Inductor, 0.082Uh, 0.45A, 1210; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TTER39J - 1168326-KQ1008TTER39J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.3900 microH
DCR 1.12 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details