TDK U.S.A. Corporation Fixed Inductors - NLV32T-R12J-PFD NLV32T-R12J-PFD

Description
Manufacturer: TDK Corporation Win Source Part Number: 1231744-NLV32T-R12J- PFD Series: NLV-PFD Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: 1210 Current Rating: 450mA Shielding: Unshielded Inductance: 120nH Mounting: SMD Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 30 @ 25.2MHz Frequency - Self Resonant: 500MHz Test Frequency: 25.2MHz Size: 0.126" L x 0.098" W (3.20mm x 2.50mm) Family Name: NLV-PFD Categories: Inductors, Coils, Chokes DC Resistance (DCR): 220 mOhm Max Manufacturer Homepage: www.tdk.com Manufacturer Package: 1210 Height - Seated (Maximum): 0.094" (2.40mm) Alternative Parts (Cross-Reference): NFI15JR12TRF; SCI 1210 FT R12J; IMC1210SYR12J; ECCN: EAR99 Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1231744-NLV32T-R12J- PFD Series: NLV-PFD Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: 1210 Current Rating: 450mA Shielding: Unshielded Inductance: 120nH Mounting: SMD Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 30 @ 25.2MHz Frequency - Self Resonant: 500MHz Test Frequency: 25.2MHz Size: 0.126" L x 0.098" W (3.20mm x 2.50mm) Family Name: NLV-PFD Categories: Inductors, Coils, Chokes DC Resistance (DCR): 220 mOhm Max Manufacturer Homepage: www.tdk.com Manufacturer Package: 1210 Height - Seated (Maximum): 0.094" (2.40mm) Alternative Parts (Cross-Reference): NFI15JR12TRF; SCI 1210 FT R12J; IMC1210SYR12J; ECCN: EAR99 Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - NLV32T-R12J-PFD
1231744-NLV32T-R12J-PFD
Fixed Inductors - NLV32T-R12J-PFD 1231744-NLV32T-R12J-PFD
Manufacturer: TDK Corporation Win Source Part Number: 1231744-NLV32T-R12J- PFD Series: NLV-PFD Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: 1210 Current Rating: 450mA Shielding: Unshielded Inductance: 120nH Mounting: SMD Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 30 @ 25.2MHz Frequency - Self Resonant: 500MHz Test Frequency: 25.2MHz Size: 0.126" L x 0.098" W (3.20mm x 2.50mm) Family Name: NLV-PFD Categories: Inductors, Coils, Chokes DC Resistance (DCR): 220 mOhm Max Manufacturer Homepage: www.tdk.com Manufacturer Package: 1210 Height - Seated (Maximum): 0.094" (2.40mm) Alternative Parts (Cross-Reference): NFI15JR12TRF; SCI 1210 FT R12J; IMC1210SYR12J; ECCN: EAR99 Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: TDK Corporation
Win Source Part Number: 1231744-NLV32T-R12J-PFD
Series: NLV-PFD
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: 1210
Current Rating: 450mA
Shielding: Unshielded
Inductance: 120nH
Mounting: SMD
Tolerance: ±5%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 30 @ 25.2MHz
Frequency - Self Resonant: 500MHz
Test Frequency: 25.2MHz
Size: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Family Name: NLV-PFD
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 220 mOhm Max
Manufacturer Homepage: www.tdk.com
Manufacturer Package: 1210
Height - Seated (Maximum): 0.094" (2.40mm)
Alternative Parts (Cross-Reference): NFI15JR12TRF; SCI 1210 FT R12J; IMC1210SYR12J;
ECCN: EAR99
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
450MA 220MOHM Inductor and Choke - 71-NLV32T-R12J-PFD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
450MA 220MOHM Inductor and Choke
71-NLV32T-R12J-PFD
450MA 220MOHM Inductor and Choke 71-NLV32T-R12J-PFD
FIXED IND 120NH 450MA 220MOHM SM Product overview: NLV32T-R12J-PFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 220MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 220MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-R12J-PFD can be used for catalog matching and distributor lookup.

FIXED IND 120NH 450MA 220MOHM SM Product overview: NLV32T-R12J-PFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 220MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 220MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-R12J-PFD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - NLV32T-R12J-PFD-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
NLV32T-R12J-PFD-ND
Fixed Inductors NLV32T-R12J-PFD-ND
120nH Unshielded Wirewound Inductor 450mA 220mOhm Max 1210 (3225 Metric)

120nH Unshielded Wirewound Inductor 450mA 220mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1231744-NLV32T-R12J-PFD 71-NLV32T-R12J-PFD NLV32T-R12J-PFD-ND
Product Name Fixed Inductors - NLV32T-R12J-PFD 450MA 220MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1910324P - RS Components, Ltd.
Specs
Inductance Range 3.3 microH
Rated DC Current 200 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3237-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details