FIXED IND 1.8UH 210MA 1.45OHM SM Product overview: NLV25T-1R8J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8UH, 210MA, 1.45OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8UH, 210MA, 1.45OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-1R8J-EF can be used for catalog matching and distributor lookup.
1.8µH Unshielded Wirewound Inductor 210mA 1.45Ohm Max 1008 (2520 Metric)
1.8µH Unshielded Wirewound Inductor 210mA 1.45Ohm Max 1008 (2520 Metric)
1.8µH Unshielded Wirewound Inductor 210mA 1.45Ohm Max 1008 (2520 Metric)
Win Source Part Number: 1370021-NLV25T-1R8J-
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 44 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: NLV-EF
Package: Tape & Reel
Product Status: Active
Package / Case: 1008 (2520 Metric)
Supplier Device Package: 1008 (2520 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.075" (1.90mm)
REACH Status: REACH Affected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 1.8 µH
Current Rating (Amps): 210 mA
Shielding: Unshielded
DC Resistance (DCR): 1.45Ohm Max
Q @ Freq: 30 @ 7.96MHz
Frequency - Self Resonant: 135MHz
Inductance Frequency - Test: 7.96 MHz
Surface Mount High Frequency Inductor, NLV Series, 1.8 H, 5%, 1008 [2520 Metric], 135 MHz
Surface Mount High Frequency Inductor, NLV Series, 1.8 H, 5%, 1008 [2520 Metric], 135 MHz RoHS Compliant: Yes
FIXED IND 1.8UH 210MA 1.45OHM SM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-NLV25T-1R8J-EF | 445-16466-1-ND | 1370021-NLV25T-1R8J-EF | 23X8236 | 31Y3256 | NLV25T-1R8J-EF |
| Product Name | 1.8UH 210MA 1.45OHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Surface Mount High Frequency Inductor, Nlv Series, 1.8 H, 5%, 1008 [2520 Metric], 135 Mhz Tdk | Surface Mount High Frequency Inductor, Nlv Series, 1.8 H, 5%, 1008 [2520 Metric], 135 Mhz Rohs Compliant Tdk | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | ||
| Inductance Range | 1.8 microH | 1.8 microH | 1.8 microH |