TDK-Lambda Americas Inc., High Power Division Fixed Inductors NLV25T-2R2J-EF

Description
2.2µH Unshielded Wirewound Inductor 200mA 1.55Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 200mA 1.55Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16472-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16472-2-ND
Fixed Inductors 445-16472-2-ND
2.2µH Unshielded Wirewound Inductor 200mA 1.55Ohm Max 1008 (2520 Metric)

2.2µH Unshielded Wirewound Inductor 200mA 1.55Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16472-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16472-1-ND
Fixed Inductors 445-16472-1-ND
2.2µH Unshielded Wirewound Inductor 200mA 1.55Ohm Max 1008 (2520 Metric)

2.2µH Unshielded Wirewound Inductor 200mA 1.55Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16472-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16472-6-ND
Fixed Inductors 445-16472-6-ND
2.2µH Unshielded Wirewound Inductor 200mA 1.55Ohm Max 1008 (2520 Metric)

2.2µH Unshielded Wirewound Inductor 200mA 1.55Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
2.2UH 200MA 1.55OHM Inductor and Choke - 71-NLV25T-2R2J-EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 200MA 1.55OHM Inductor and Choke
71-NLV25T-2R2J-EF
2.2UH 200MA 1.55OHM Inductor and Choke 71-NLV25T-2R2J-EF
FIXED IND 2.2UH 200MA 1.55OHM SM Product overview: NLV25T-2R2J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 200MA, 1.55OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 200MA, 1.55OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-2R2J-EF can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 200MA 1.55OHM SM Product overview: NLV25T-2R2J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 200MA, 1.55OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 200MA, 1.55OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-2R2J-EF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - NLV25T-2R2J-EF
887439-NLV25T-2R2J-EF
Fixed Inductors - NLV25T-2R2J-EF 887439-NLV25T-2R2J-EF
Manufacturer: TDK Corporation Win Source Part Number: 887439-NLV25T-2R2J-E F Series: NLV-EF Operating Temperature Range: -40°C ~ 105°C Features: 2.2 µH Unshielded Wirewound Inductor 200 mA 1.55Ohm Max 1008 (2520 Metric) Package: Reel - TR Package: 1008 (2520 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 1008 (2520 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: NLV25T-2R2J-EF-ND, 445-16472-6, 445-16472-1, 445-16472-2

Manufacturer: TDK Corporation
Win Source Part Number: 887439-NLV25T-2R2J-EF
Series: NLV-EF
Operating Temperature Range: -40°C ~ 105°C
Features: 2.2 µH Unshielded Wirewound Inductor 200 mA 1.55Ohm Max 1008 (2520 Metric)
Package: Reel - TR
Package: 1008 (2520 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: NLV25T-2R2J-EF-ND, 445-16472-6, 445-16472-1, 445-16472-2

Buy Now Datasheet
Surface Mount High Frequency Inductor, Nlv Series, 2.2 H, 5%, 1008 [2520 Metric], 105 Mhz Rohs Compliant Tdk - 31Y3262 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Nlv Series, 2.2 H, 5%, 1008 [2520 Metric], 105 Mhz Rohs Compliant Tdk
31Y3262
Surface Mount High Frequency Inductor, Nlv Series, 2.2 H, 5%, 1008 [2520 Metric], 105 Mhz Rohs Compliant Tdk 31Y3262
Surface Mount High Frequency Inductor, NLV Series, 2.2 H, 5%, 1008 [2520 Metric], 105 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, NLV Series, 2.2 H, 5%, 1008 [2520 Metric], 105 MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - NLV25T-2R2J-EF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV25T-2R2J-EF
Fixed Inductors NLV25T-2R2J-EF
FIXED IND 2.2UH 200MA 1.55OHM SM

FIXED IND 2.2UH 200MA 1.55OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16472-2-ND 71-NLV25T-2R2J-EF 887439-NLV25T-2R2J-EF 31Y3262 NLV25T-2R2J-EF
Product Name Fixed Inductors 2.2UH 200MA 1.55OHM Inductor and Choke Fixed Inductors - NLV25T-2R2J-EF Surface Mount High Frequency Inductor, Nlv Series, 2.2 H, 5%, 1008 [2520 Metric], 105 Mhz Rohs Compliant Tdk Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567721 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0056 microH
DCR 0.2000 ohms
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-6N8 026011C-6N8XJRW , 026011C-6N8XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-DSO1-25-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details