TDK U.S.A. Corporation Fixed Inductors NLV32T-391J-EF

Description
390µH Unshielded Wirewound Inductor 35mA 36Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
390µH Unshielded Wirewound Inductor 35mA 36Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16590-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16590-1-ND
Fixed Inductors 445-16590-1-ND
390µH Unshielded Wirewound Inductor 35mA 36Ohm Max 1210 (3225 Metric)

390µH Unshielded Wirewound Inductor 35mA 36Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16590-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16590-2-ND
Fixed Inductors 445-16590-2-ND
390µH Unshielded Wirewound Inductor 35mA 36Ohm Max 1210 (3225 Metric)

390µH Unshielded Wirewound Inductor 35mA 36Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16590-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16590-6-ND
Fixed Inductors 445-16590-6-ND
390µH Unshielded Wirewound Inductor 35mA 36Ohm Max 1210 (3225 Metric)

390µH Unshielded Wirewound Inductor 35mA 36Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
SMD 390UH 35MA 36 OHM Inductor and Choke - 71-NLV32T-391J-EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 390UH 35MA 36 OHM Inductor and Choke
71-NLV32T-391J-EF
SMD 390UH 35MA 36 OHM Inductor and Choke 71-NLV32T-391J-EF
FIXED IND 390UH 35MA 36 OHM SMD Product overview: NLV32T-391J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390UH, 35MA, 36 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 390UH, 35MA, 36 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-391J-EF can be used for catalog matching and distributor lookup.

FIXED IND 390UH 35MA 36 OHM SMD Product overview: NLV32T-391J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390UH, 35MA, 36 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 390UH, 35MA, 36 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-391J-EF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - NLV32T-391J-EF
1231741-NLV32T-391J-EF
Fixed Inductors - NLV32T-391J-EF 1231741-NLV32T-391J-EF
Manufacturer: TDK Corporation Win Source Part Number: 1231741-NLV32T-391J- EF Manufacturer Homepage: www.tdk.com Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 1231741-NLV32T-391J-EF
Manufacturer Homepage: www.tdk.com
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now
Fixed Inductors - NLV32T-391J-EF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV32T-391J-EF
Fixed Inductors NLV32T-391J-EF
FIXED IND 390UH 35MA 36 OHM SMD

FIXED IND 390UH 35MA 36 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16590-1-ND 71-NLV32T-391J-EF 1231741-NLV32T-391J-EF NLV32T-391J-EF
Product Name Fixed Inductors SMD 390UH 35MA 36 OHM Inductor and Choke Fixed Inductors - NLV32T-391J-EF Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1910122P - RS Components, Ltd.
Specs
Inductance Range 10 microH
DCR 1.6 ohms
Rated DC Current 180 milliamps
View Details
Ferrite Beads and Chips - 2019-CZP2BPTTE101PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-J393JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details