TDK U.S.A. Corporation Inductors, Coils, Chokes - Fixed Inductors NLV25T-R27J-EF

Description
Win Source Part Number: 1369971-NLV25T-R27J- EF Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 39 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: NLV-EF Package: Tape & Reel Product Status: Active Package / Case: 1008 (2520 Metric) Supplier Device Package: 1008 (2520 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.075" (1.90mm) REACH Status: REACH Affected ECCN: EAR99 Material - Core: Ferrite Inductance: 270 nH Current Rating (Amps): 420 mA Shielding: Unshielded DC Resistance (DCR): 550mOhm Max Q @ Freq: 30 @ 25.2MHz Frequency - Self Resonant: 425MHz Inductance Frequency - Test: 25.2 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1369971-NLV25T-R27J- EF Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 39 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: NLV-EF Package: Tape & Reel Product Status: Active Package / Case: 1008 (2520 Metric) Supplier Device Package: 1008 (2520 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.075" (1.90mm) REACH Status: REACH Affected ECCN: EAR99 Material - Core: Ferrite Inductance: 270 nH Current Rating (Amps): 420 mA Shielding: Unshielded DC Resistance (DCR): 550mOhm Max Q @ Freq: 30 @ 25.2MHz Frequency - Self Resonant: 425MHz Inductance Frequency - Test: 25.2 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1369971-NLV25T-R27J-EF - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369971-NLV25T-R27J-EF
Inductors, Coils, Chokes - Fixed Inductors 1369971-NLV25T-R27J-EF
Win Source Part Number: 1369971-NLV25T-R27J- EF Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 39 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: NLV-EF Package: Tape & Reel Product Status: Active Package / Case: 1008 (2520 Metric) Supplier Device Package: 1008 (2520 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.075" (1.90mm) REACH Status: REACH Affected ECCN: EAR99 Material - Core: Ferrite Inductance: 270 nH Current Rating (Amps): 420 mA Shielding: Unshielded DC Resistance (DCR): 550mOhm Max Q @ Freq: 30 @ 25.2MHz Frequency - Self Resonant: 425MHz Inductance Frequency - Test: 25.2 MHz

Win Source Part Number: 1369971-NLV25T-R27J-EF
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 39 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: NLV-EF
Package: Tape & Reel
Product Status: Active
Package / Case: 1008 (2520 Metric)
Supplier Device Package: 1008 (2520 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.075" (1.90mm)
REACH Status: REACH Affected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 270 nH
Current Rating (Amps): 420 mA
Shielding: Unshielded
DC Resistance (DCR): 550mOhm Max
Q @ Freq: 30 @ 25.2MHz
Frequency - Self Resonant: 425MHz
Inductance Frequency - Test: 25.2 MHz

Buy Now Datasheet
Fixed Inductors - 445-16510-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16510-6-ND
Fixed Inductors 445-16510-6-ND
270nH Unshielded Wirewound Inductor 420mA 550mOhm Max 1008 (2520 Metric)

270nH Unshielded Wirewound Inductor 420mA 550mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16510-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16510-1-ND
Fixed Inductors 445-16510-1-ND
270nH Unshielded Wirewound Inductor 420mA 550mOhm Max 1008 (2520 Metric)

270nH Unshielded Wirewound Inductor 420mA 550mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16510-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16510-2-ND
Fixed Inductors 445-16510-2-ND
270nH Unshielded Wirewound Inductor 420mA 550mOhm Max 1008 (2520 Metric)

270nH Unshielded Wirewound Inductor 420mA 550mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
420MA 550MOHM Inductor and Choke - 71-NLV25T-R27J-EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
420MA 550MOHM Inductor and Choke
71-NLV25T-R27J-EF
420MA 550MOHM Inductor and Choke 71-NLV25T-R27J-EF
FIXED IND 270NH 420MA 550MOHM SM Product overview: NLV25T-R27J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MA, 550MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 420MA, 550MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-R27J-EF can be used for catalog matching and distributor lookup.

FIXED IND 270NH 420MA 550MOHM SM Product overview: NLV25T-R27J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MA, 550MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 420MA, 550MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-R27J-EF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - NLV25T-R27J-EF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV25T-R27J-EF
Fixed Inductors NLV25T-R27J-EF
FIXED IND 270NH 420MA 550MOHM SM

FIXED IND 270NH 420MA 550MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1369971-NLV25T-R27J-EF 445-16510-6-ND 71-NLV25T-R27J-EF NLV25T-R27J-EF
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 420MA 550MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-1N2 0402DC-1N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-406R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0200 ohms
View Details
2 suppliers
Common Mode Chokes - DS1-40-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details