TDK U.S.A. Corporation Fixed Inductors NLV32T-056J-EFD

Description
56nH Unshielded Wirewound Inductor 450mA 330mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
56nH Unshielded Wirewound Inductor 450mA 330mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16543-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16543-1-ND
Fixed Inductors 445-16543-1-ND
56nH Unshielded Wirewound Inductor 450mA 330mOhm Max 1210 (3225 Metric)

56nH Unshielded Wirewound Inductor 450mA 330mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16543-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16543-2-ND
Fixed Inductors 445-16543-2-ND
56nH Unshielded Wirewound Inductor 450mA 330mOhm Max 1210 (3225 Metric)

56nH Unshielded Wirewound Inductor 450mA 330mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16543-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16543-6-ND
Fixed Inductors 445-16543-6-ND
56nH Unshielded Wirewound Inductor 450mA 330mOhm Max 1210 (3225 Metric)

56nH Unshielded Wirewound Inductor 450mA 330mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
SMD 450MA 330MOHM Inductor and Choke - 71-NLV32T-056J-EFD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 450MA 330MOHM Inductor and Choke
71-NLV32T-056J-EFD
SMD 450MA 330MOHM Inductor and Choke 71-NLV32T-056J-EFD
FIXED IND 56NH 450MA 330MOHM SMD Product overview: NLV32T-056J-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 330MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 330MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-056J-EFD can be used for catalog matching and distributor lookup.

FIXED IND 56NH 450MA 330MOHM SMD Product overview: NLV32T-056J-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 330MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 330MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-056J-EFD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16543-1-ND 71-NLV32T-056J-EFD
Product Name Fixed Inductors SMD 450MA 330MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 1 ohms
View Details
2 suppliers