FIXED IND 120UH 70MA 11 OHM SMD Product overview: NLV32T-121J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120UH, 70MA, 11 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120UH, 70MA, 11 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-121J-EF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1370014-NLV32T-121J-
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 31 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: NLV-EF
Package: Tape & Reel
Product Status: Active
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.094" (2.40mm)
REACH Status: REACH Affected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 120 µH
Current Rating (Amps): 70 mA
Shielding: Unshielded
DC Resistance (DCR): 11Ohm Max
Q @ Freq: 20 @ 796kHz
Frequency - Self Resonant: 10MHz
Inductance Frequency - Test: 796 kHz
120µH Unshielded Wirewound Inductor 70mA 11Ohm Max 1210 (3225 Metric)
120µH Unshielded Wirewound Inductor 70mA 11Ohm Max 1210 (3225 Metric)
120µH Unshielded Wirewound Inductor 70mA 11Ohm Max 1210 (3225 Metric)
INDUCTOR, 120UH, 0.07A, 1210; Inductance:120µH; Product Range:NLV32-EF Series; DC Current Rating:70mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewou
FIXED IND 120UH 70MA 11 OHM SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-NLV32T-121J-EF | 1370014-NLV32T-121J-EF | 445-16554-1-ND | 15AC6766 | NLV32T-121J-EF |
| Product Name | SMD 120UH 70MA 11 OHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductor, 120Uh, 0.07A, 1210; Inductance Tdk | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Inductance Range | 120 microH | 120 microH | 120 microH | 120 microH |