TDK U.S.A. Corporation Fixed Inductors NLV32T-680J-EFD

Description
68µH Unshielded Wirewound Inductor 50mA 9Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 50mA 9Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16607-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16607-2-ND
Fixed Inductors 445-16607-2-ND
68µH Unshielded Wirewound Inductor 50mA 9Ohm Max 1210 (3225 Metric)

68µH Unshielded Wirewound Inductor 50mA 9Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16607-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16607-6-ND
Fixed Inductors 445-16607-6-ND
68µH Unshielded Wirewound Inductor 50mA 9Ohm Max 1210 (3225 Metric)

68µH Unshielded Wirewound Inductor 50mA 9Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16607-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16607-1-ND
Fixed Inductors 445-16607-1-ND
68µH Unshielded Wirewound Inductor 50mA 9Ohm Max 1210 (3225 Metric)

68µH Unshielded Wirewound Inductor 50mA 9Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - NLV32T-680J-EFD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV32T-680J-EFD
Fixed Inductors NLV32T-680J-EFD
FIXED IND 68UH 50MA 9 OHM SMD

FIXED IND 68UH 50MA 9 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16607-2-ND NLV32T-680J-EFD
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1858359P - RS Components, Ltd.
Specs
Inductance Range 3.3 microH
Rated DC Current 3700 milliamps
Standards and Certifications RoHS
View Details