FIXED IND 47UH 60MA 7 OHM SMD
47µH Unshielded Wirewound Inductor 60mA 7Ohm Max 1210 (3225 Metric)
FIXED IND 47UH 60MA 7 OHM SMD
FIXED IND 47UH 60MA 7 OHM SMD Product overview: NLV32T-470J-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 60MA, 7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 60MA, 7 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-470J-EFD can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Win Source Part Number: 929272-NLV32T-470J-E
Series: NLV-EFD
Operating Temperature Range: -40°C ~ 105°C
Features: 47 µH Unshielded Wirewound Inductor 60 mA 7Ohm Max 1210 (3225 Metric)
Package: Reel - TR
Package: 1210 (3225 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1210
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-16597-2, 445-16597-1, 445-16597-6, NLV32T-470J-EFD-ND
FIXED IND 47UH 60MA 7 OHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-NLV32T-470J-EFDCT-ND | 71-NLV32T-470J-EFD | 929272-NLV32T-470J-EFD | NLV32T-470J-EFD |
| Product Name | Fixed Inductors | SMD 47UH 60MA 7 OHM Inductor and Choke | Fixed Inductors - NLV32T-470J-EFD | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed | |||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |