TDK U.S.A. Corporation Fixed Inductors NLV32T-015J-EFD

Description
15nH Unshielded Wirewound Inductor 450mA 160mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
15nH Unshielded Wirewound Inductor 450mA 160mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-NLV32T-015J-EFDTR-ND - DigiKey
Thief River Falls, MN, United States
15nH Unshielded Wirewound Inductor 450mA 160mOhm Max 1210 (3225 Metric)

15nH Unshielded Wirewound Inductor 450mA 160mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-NLV32T-015J-EFDDKR-ND - DigiKey
Thief River Falls, MN, United States
15nH Unshielded Wirewound Inductor 450mA 160mOhm Max 1210 (3225 Metric)

15nH Unshielded Wirewound Inductor 450mA 160mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-NLV32T-015J-EFDCT-ND - DigiKey
Thief River Falls, MN, United States
15nH Unshielded Wirewound Inductor 450mA 160mOhm Max 1210 (3225 Metric)

15nH Unshielded Wirewound Inductor 450mA 160mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - NLV32T-015J-EFD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV32T-015J-EFD
Fixed Inductors NLV32T-015J-EFD
FIXED IND 15NH 450MA 160MOHM SMD

FIXED IND 15NH 450MA 160MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-NLV32T-015J-EFDTR-ND NLV32T-015J-EFD
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-1N8 0402CS-1N8XJRW , 0402CS-1N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.1100 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3113-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers