TDK-Lambda Americas Inc., High Power Division Fixed Inductors NLV25T-100J-EFD

Description
10µH Unshielded Wirewound Inductor 155mA 3.5Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 155mA 3.5Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16451-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16451-2-ND
Fixed Inductors 445-16451-2-ND
10µH Unshielded Wirewound Inductor 155mA 3.5Ohm Max 1008 (2520 Metric)

10µH Unshielded Wirewound Inductor 155mA 3.5Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16451-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16451-1-ND
Fixed Inductors 445-16451-1-ND
10µH Unshielded Wirewound Inductor 155mA 3.5Ohm Max 1008 (2520 Metric)

10µH Unshielded Wirewound Inductor 155mA 3.5Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16451-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16451-6-ND
Fixed Inductors 445-16451-6-ND
10µH Unshielded Wirewound Inductor 155mA 3.5Ohm Max 1008 (2520 Metric)

10µH Unshielded Wirewound Inductor 155mA 3.5Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 10UH 155MA 3.5 OHM Inductor and Choke - 71-NLV25T-100J-EFD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 155MA 3.5 OHM Inductor and Choke
71-NLV25T-100J-EFD
SMD 10UH 155MA 3.5 OHM Inductor and Choke 71-NLV25T-100J-EFD
FIXED IND 10UH 155MA 3.5 OHM SMD Product overview: NLV25T-100J-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 155MA, 3.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 155MA, 3.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-100J-EFD can be used for catalog matching and distributor lookup.

FIXED IND 10UH 155MA 3.5 OHM SMD Product overview: NLV25T-100J-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 155MA, 3.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 155MA, 3.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-100J-EFD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 10UH 155MA 3.5 OHM SMD - 769-NLV25T-100J-EFD - Utmel Electronic Limited
Hong Kong, China
FIXED IND 10UH 155MA 3.5 OHM SMD
769-NLV25T-100J-EFD
FIXED IND 10UH 155MA 3.5 OHM SMD 769-NLV25T-100J-EFD
FIXED IND 10UH 155MA 3.5 OHM SMD

FIXED IND 10UH 155MA 3.5 OHM SMD

Supplier's Site
Inductor, 10Uh, 0.155A, 1008, Aec-Q200; Inductance Tdk - 15AC6683 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 0.155A, 1008, Aec-Q200; Inductance Tdk
15AC6683
Inductor, 10Uh, 0.155A, 1008, Aec-Q200; Inductance Tdk 15AC6683
INDUCTOR, 10UH, 0.155A, 1008, AEC-Q200; Inductance:10µH; Product Range:NLV25-EFD Series; DC Current Rating:155mA; High Frequency Inductor Case:1008 [2520 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:3.5ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 10UH, 0.155A, 1008, AEC-Q200; Inductance:10µH; Product Range:NLV25-EFD Series; DC Current Rating:155mA; High Frequency Inductor Case:1008 [2520 Metric]; Inductor Construction:Wirewound; DC Resistance Max:3.5ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16451-2-ND 71-NLV25T-100J-EFD 769-NLV25T-100J-EFD 15AC6683
Product Name Fixed Inductors SMD 10UH 155MA 3.5 OHM Inductor and Choke FIXED IND 10UH 155MA 3.5 OHM SMD Inductor, 10Uh, 0.155A, 1008, Aec-Q200; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data