TDK-Lambda Americas Inc., High Power Division Fixed Inductors NLV32T-R47J-EFD

Description
470nH Unshielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
470nH Unshielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16631-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16631-6-ND
Fixed Inductors 445-16631-6-ND
470nH Unshielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)

470nH Unshielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16631-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16631-1-ND
Fixed Inductors 445-16631-1-ND
470nH Unshielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)

470nH Unshielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16631-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16631-2-ND
Fixed Inductors 445-16631-2-ND
470nH Unshielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)

470nH Unshielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370169-NLV32T-R47J-EFD - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370169-NLV32T-R47J-EFD
Inductors, Coils, Chokes - Fixed Inductors 1370169-NLV32T-R47J-EFD
Win Source Part Number: 1370169-NLV32T-R47J- EFD Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 45 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: NLV-EFD Package: Tape & Reel Product Status: Active Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Ratings: AEC-Q200 Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.094" (2.40mm) REACH Status: REACH Affected ECCN: EAR99 Material - Core: Ferrite Inductance: 470 nH Current Rating (Amps): 450 mA Shielding: Unshielded DC Resistance (DCR): 500mOhm Max Q @ Freq: 30 @ 25.2MHz Frequency - Self Resonant: 220MHz Inductance Frequency - Test: 25.2 MHz

Win Source Part Number: 1370169-NLV32T-R47J-EFD
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 45 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: NLV-EFD
Package: Tape & Reel
Product Status: Active
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Ratings: AEC-Q200
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.094" (2.40mm)
REACH Status: REACH Affected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 470 nH
Current Rating (Amps): 450 mA
Shielding: Unshielded
DC Resistance (DCR): 500mOhm Max
Q @ Freq: 30 @ 25.2MHz
Frequency - Self Resonant: 220MHz
Inductance Frequency - Test: 25.2 MHz

Buy Now Datasheet
450MA 500MOHM Inductor and Choke - 71-NLV32T-R47J-EFD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
450MA 500MOHM Inductor and Choke
71-NLV32T-R47J-EFD
450MA 500MOHM Inductor and Choke 71-NLV32T-R47J-EFD
FIXED IND 470NH 450MA 500MOHM SM Product overview: NLV32T-R47J-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-R47J-EFD can be used for catalog matching and distributor lookup.

FIXED IND 470NH 450MA 500MOHM SM Product overview: NLV32T-R47J-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-R47J-EFD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
NLV32T-R47J-EFD
Inductors/Coils/Transformers >> Power Inductors NLV32T-R47J-EFD
450mA 470nH ±5% 1210 Power Inductors ROHS

450mA 470nH ±5% 1210 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - NLV32T-R47J-EFD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV32T-R47J-EFD
Fixed Inductors NLV32T-R47J-EFD
FIXED IND 470NH 450MA 500MOHM SM

FIXED IND 470NH 450MA 500MOHM SM

Supplier's Site Datasheet
Inductor, 0.47Uh, 0.45A, 1210, Aec-Q200; Inductance Tdk - 15AC6721 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.47Uh, 0.45A, 1210, Aec-Q200; Inductance Tdk
15AC6721
Inductor, 0.47Uh, 0.45A, 1210, Aec-Q200; Inductance Tdk 15AC6721
INDUCTOR, 0.47UH, 0.45A, 1210, AEC-Q200; Inductance:470nH; Product Range:NLV32-EFD Series; DC Current Rating:450mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:0.5ohm; RoHS Compliant: Yes

INDUCTOR, 0.47UH, 0.45A, 1210, AEC-Q200; Inductance:470nH; Product Range:NLV32-EFD Series; DC Current Rating:450mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewound; DC Resistance Max:0.5ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16631-6-ND 1370169-NLV32T-R47J-EFD 71-NLV32T-R47J-EFD NLV32T-R47J-EFD NLV32T-R47J-EFD 15AC6721
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 450MA 500MOHM Inductor and Choke Inductors/Coils/Transformers >> Power Inductors Fixed Inductors Inductor, 0.47Uh, 0.45A, 1210, Aec-Q200; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J333JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1678181 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Fixed Inductors - DSH-31-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details