TDK-Lambda Americas Inc., High Power Division SMD 39UH 65MA 6.4 OHM Inductor and Choke NLV32T-390J-EF

Description
FIXED IND 39UH 65MA 6.4 OHM SMD Product overview: NLV32T-390J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 65MA, 6.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 65MA, 6.4 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-390J-EF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 39UH 65MA 6.4 OHM SMD Product overview: NLV32T-390J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 65MA, 6.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 65MA, 6.4 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-390J-EF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 39UH 65MA 6.4 OHM Inductor and Choke - 71-NLV32T-390J-EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 39UH 65MA 6.4 OHM Inductor and Choke
71-NLV32T-390J-EF
SMD 39UH 65MA 6.4 OHM Inductor and Choke 71-NLV32T-390J-EF
FIXED IND 39UH 65MA 6.4 OHM SMD Product overview: NLV32T-390J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 65MA, 6.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 65MA, 6.4 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-390J-EF can be used for catalog matching and distributor lookup.

FIXED IND 39UH 65MA 6.4 OHM SMD Product overview: NLV32T-390J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 65MA, 6.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 65MA, 6.4 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-390J-EF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-16588-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16588-1-ND
Fixed Inductors 445-16588-1-ND
39µH Unshielded Wirewound Inductor 65mA 6.4Ohm Max 1210 (3225 Metric)

39µH Unshielded Wirewound Inductor 65mA 6.4Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16588-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16588-6-ND
Fixed Inductors 445-16588-6-ND
39µH Unshielded Wirewound Inductor 65mA 6.4Ohm Max 1210 (3225 Metric)

39µH Unshielded Wirewound Inductor 65mA 6.4Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16588-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16588-2-ND
Fixed Inductors 445-16588-2-ND
39µH Unshielded Wirewound Inductor 65mA 6.4Ohm Max 1210 (3225 Metric)

39µH Unshielded Wirewound Inductor 65mA 6.4Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327666-NLV32T-390J-EF - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327666-NLV32T-390J-EF
Inductors, Coils, Chokes - Fixed Inductors 1327666-NLV32T-390J-EF
Manufacturer: TDK Corporation Win Source Part Number: 1327666-NLV32T-390J- EF Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Inductance: 39 µH Height - Seated (Max): 0.094" (2.40mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 30 @ 2.52MHz Frequency - Self Resonant: 16MHz DC Resistance (DCR): 6.4Ohm Max Supplier Device Package: 1210 Temperature Range - Operating: -40°C ~ 105°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Current Rating (Amps): 65 mA Inductance Frequency - Test: 2.52 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: NLV32T-390J-EF-ND,44 5-16588-2,445-16588- 1,445-16588-6 RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1327666-NLV32T-390J-EF
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Inductance: 39 µH
Height - Seated (Max): 0.094" (2.40mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 30 @ 2.52MHz
Frequency - Self Resonant: 16MHz
DC Resistance (DCR): 6.4Ohm Max
Supplier Device Package: 1210
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
Current Rating (Amps): 65 mA
Inductance Frequency - Test: 2.52 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: NLV32T-390J-EF-ND,445-16588-2,445-16588-1,445-16588-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Inductor, 39Uh, 0.065A, 1210; Inductance Tdk - 15AC6796 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 39Uh, 0.065A, 1210; Inductance Tdk
15AC6796
Inductor, 39Uh, 0.065A, 1210; Inductance Tdk 15AC6796
INDUCTOR, 39UH, 0.065A, 1210; Inductance:39µH; Product Range:NLV32-EF Series; DC Current Rating:65mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:6.4ohm; Inductance Tolerance:± RoHS Compliant: Yes

INDUCTOR, 39UH, 0.065A, 1210; Inductance:39µH; Product Range:NLV32-EF Series; DC Current Rating:65mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewound; DC Resistance Max:6.4ohm; Inductance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-NLV32T-390J-EF 445-16588-1-ND 1327666-NLV32T-390J-EF 15AC6796
Product Name SMD 39UH 65MA 6.4 OHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, 39Uh, 0.065A, 1210; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 39 microH 39 microH 39 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J223JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2126005P - RS Components, Ltd.
Specs
Inductance Range 3300 microH
Rated DC Current 85 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3235-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details