Taiyo Yuden Co., Ltd. Fixed Inductors NR3012T220M

Description
22µH Shielded Wirewound Inductor 420mA 756mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 420mA 756mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-NR3012T220MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-NR3012T220MTR-ND
Fixed Inductors 587-NR3012T220MTR-ND
22µH Shielded Wirewound Inductor 420mA 756mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 420mA 756mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 587-NR3012T220MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-NR3012T220MDKR-ND
Fixed Inductors 587-NR3012T220MDKR-ND
22µH Shielded Wirewound Inductor 420mA 756mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 420mA 756mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 587-NR3012T220MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-NR3012T220MCT-ND
Fixed Inductors 587-NR3012T220MCT-ND
22µH Shielded Wirewound Inductor 420mA 756mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 420mA 756mOhm Max Nonstandard

Buy Now Datasheet
SMD 22uH 0.42A Inductor and Choke - 71-NR3012T220M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22uH 0.42A Inductor and Choke
71-NR3012T220M
SMD 22uH 0.42A Inductor and Choke 71-NR3012T220M
22uH 20% Shielded Ferrite SMD Inductor 0.42A 756mR DCR Product overview: NR3012T220M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 0.42A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 0.42A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NR3012T220M can be used for catalog matching and distributor lookup.

22uH 20% Shielded Ferrite SMD Inductor 0.42A 756mR DCR Product overview: NR3012T220M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 0.42A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 0.42A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NR3012T220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 22Uh, 375Ma, Smd; Inductance Taiyo Yuden - 83T0209 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 22Uh, 375Ma, Smd; Inductance Taiyo Yuden
83T0209
Inductor, Shielded, 22Uh, 375Ma, Smd; Inductance Taiyo Yuden 83T0209
INDUCTOR, SHIELDED, 22UH, 375MA, SMD; Inductance:22µH; RMS Current (Irms):420mA; Inductor Construction:Shielde d; Saturation Current (Isat):375mA; Product Range:NR Series; DC Resistance Max:0.63ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 22UH, 375MA, SMD; Inductance:22µH; RMS Current (Irms):420mA; Inductor Construction:Shielded; Saturation Current (Isat):375mA; Product Range:NR Series; DC Resistance Max:0.63ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-NR3012T220MTR-ND 71-NR3012T220M 83T0209
Product Name Fixed Inductors SMD 22uH 0.42A Inductor and Choke Inductor, Shielded, 22Uh, 375Ma, Smd; Inductance Taiyo Yuden
Operating Temperature -25 to 120 C (-13 to 248 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-G22G-0147-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N8 0402DC-5N8XJRW , 0402DC-5N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details