Manufacturer: TDK Corporation
Win Source Part Number: 1231745-NLV32T-R15J-
Manufacturer Homepage: www.tdk.com
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
FIXED IND 150NH 450MA 250MOHM SM Product overview: NLV32T-R15J-PFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-R15J-PFD can be used for catalog matching and distributor lookup.
150nH Unshielded Wirewound Inductor 450mA 250mOhm Max 1210 (3225 Metric)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1231745-NLV32T-R15J-PFD | 71-NLV32T-R15J-PFD | NLV32T-R15J-PFD-ND |
| Product Name | Fixed Inductors - NLV32T-R15J-PFD | 450MA 250MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 0.1500 microH |