TDK U.S.A. Corporation Fixed Inductors NLV25T-470J-PF

Description
47µH Unshielded Wirewound Inductor 80mA 11.1Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 80mA 11.1Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1745-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1745-2-ND
Fixed Inductors 445-1745-2-ND
47µH Unshielded Wirewound Inductor 80mA 11.1Ohm Max 1008 (2520 Metric)

47µH Unshielded Wirewound Inductor 80mA 11.1Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1745-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1745-1-ND
Fixed Inductors 445-1745-1-ND
47µH Unshielded Wirewound Inductor 80mA 11.1Ohm Max 1008 (2520 Metric)

47µH Unshielded Wirewound Inductor 80mA 11.1Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1745-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1745-6-ND
Fixed Inductors 445-1745-6-ND
47µH Unshielded Wirewound Inductor 80mA 11.1Ohm Max 1008 (2520 Metric)

47µH Unshielded Wirewound Inductor 80mA 11.1Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 47UH 80MA 11.1 OHM Inductor and Choke - 71-NLV25T-470J-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 80MA 11.1 OHM Inductor and Choke
71-NLV25T-470J-PF
SMD 47UH 80MA 11.1 OHM Inductor and Choke 71-NLV25T-470J-PF
FIXED IND 47UH 80MA 11.1 OHM SMD Product overview: NLV25T-470J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 80MA, 11.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 80MA, 11.1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-470J-PF can be used for catalog matching and distributor lookup.

FIXED IND 47UH 80MA 11.1 OHM SMD Product overview: NLV25T-470J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 80MA, 11.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 80MA, 11.1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-470J-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Line Ind, 47Uh,80Ma,5%,17Mhz; Inductance Tdk - 89R9008 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Ind, 47Uh,80Ma,5%,17Mhz; Inductance Tdk
89R9008
Power Line Ind, 47Uh,80Ma,5%,17Mhz; Inductance Tdk 89R9008
POWER LINE IND, 47UH,80MA,5%,17MHz; Inductance:47µH; DC Resistance Max:11.1ohm; Self Resonant Frequency:17MHz; DC Current Rating:80mA; Inductor Case / Package:1008 [2520 Metric]; Product Range:NLV Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

POWER LINE IND, 47UH,80MA,5%,17MHz; Inductance:47µH; DC Resistance Max:11.1ohm; Self Resonant Frequency:17MHz; DC Current Rating:80mA; Inductor Case / Package:1008 [2520 Metric]; Product Range:NLV Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site Datasheet
Power Line Ind, 47Uh,80Ma,5%,17Mhz, Full Reel; Inductance Tdk - 91R2411 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Ind, 47Uh,80Ma,5%,17Mhz, Full Reel; Inductance Tdk
91R2411
Power Line Ind, 47Uh,80Ma,5%,17Mhz, Full Reel; Inductance Tdk 91R2411
POWER LINE IND, 47UH,80MA,5%,17MHz, FULL REEL; Inductance:47µH; DC Resistance Max:11.1ohm; Self Resonant Frequency:17MHz; DC Current Rating:80mA; Inductor Case / Package:1008 [2520 Metric]; Product Range:NLV Series; Product Width:2mmRoHS Compliant: Yes

POWER LINE IND, 47UH,80MA,5%,17MHz, FULL REEL; Inductance:47µH; DC Resistance Max:11.1ohm; Self Resonant Frequency:17MHz; DC Current Rating:80mA; Inductor Case / Package:1008 [2520 Metric]; Product Range:NLV Series; Product Width:2mmRoHS Compliant: Yes

Supplier's Site
Fixed Inductors - NLV25T-470J-PF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV25T-470J-PF
Fixed Inductors NLV25T-470J-PF
FIXED IND 47UH 80MA 11.1 OHM SMD

FIXED IND 47UH 80MA 11.1 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1745-2-ND 71-NLV25T-470J-PF 89R9008 91R2411 NLV25T-470J-PF
Product Name Fixed Inductors SMD 47UH 80MA 11.1 OHM Inductor and Choke Power Line Ind, 47Uh,80Ma,5%,17Mhz; Inductance Tdk Power Line Ind, 47Uh,80Ma,5%,17Mhz, Full Reel; Inductance Tdk Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - KQ1008TE1R2J - 1067835-KQ1008TE1R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1.2 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 1674-CL1008-J275JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-82N 0302CS-82NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details