Cornell Dubilier Aluminum Electrolytic 336PUM010M

Description
For New Design: Yes Capacitance: 33 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 43 mA @ 120 Hz, 85°C ESR: 10.05 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 7mm Lead Spacing: 1.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 33 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 43 mA @ 120 Hz, 85°C ESR: 10.05 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 7mm Lead Spacing: 1.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 336PUM010M is a 33 µF aluminum electrolytic capacitor with a rated voltage of 10 VDC, designed for bypass, coupling, filtering, and blocking applications. It has a maximum diameter of 4 mm and a length of 7 mm, with a lead spacing of 1.5 mm. The capacitor operates from -40°C to +85°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. At 120 Hz and 20°C, it has an ESR of 10.048 Ω and a rated RMS ripple current of 43 mA at 85°C. Load life and shelf life are qualified for 1,000 hours at 85°C with rated voltage applied or no voltage applied, with specified limits on capacitance change, dissipation factor, and leakage current.

Datasheet Summary
Powered by GS/AI

The 336PUM010M is a 33 µF aluminum electrolytic capacitor with a rated voltage of 10 VDC, designed for bypass, coupling, filtering, and blocking applications. It has a maximum diameter of 4 mm and a length of 7 mm, with a lead spacing of 1.5 mm. The capacitor operates from -40°C to +85°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. At 120 Hz and 20°C, it has an ESR of 10.048 Ω and a rated RMS ripple current of 43 mA at 85°C. Load life and shelf life are qualified for 1,000 hours at 85°C with rated voltage applied or no voltage applied, with specified limits on capacitance change, dissipation factor, and leakage current.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 336PUM010M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
336PUM010M
Aluminum Electrolytic 336PUM010M
For New Design: Yes Capacitance: 33 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 43 mA @ 120 Hz, 85°C ESR: 10.05 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 7mm Lead Spacing: 1.5mm
  • For New Design: Yes
  • Capacitance: 33 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 1,000 @ 85°C
  • Ripple Current: 43 mA @ 120 Hz, 85°C
  • ESR: 10.05 Ω @ 120 Hz, 20°C
  • Diameter: 4mm
  • Length: 7mm
  • Lead Spacing: 1.5mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 336PUM010M
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C263M030CC2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C183U7R5AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C453U040EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details