The 337FSL450XFP is a photoflash aluminum electrolytic capacitor rated for 450 VDC, with a capacitance of 330 µF, operating at up to 70°C. It has a maximum ESR of 0.351846 Ω at 120 Hz and 20°C, and dimensions of 35 mm in diameter and 55 mm in length. The capacitor is designed for high-reliability applications such as emergency and signal lights, with a capacitance tolerance of -10% to +20% at 120 Hz and 25°C, a dissipation factor of 0.07 at 25°C and 120 Hz, and a leakage current of 3√CV at 25°C after 5 minutes. It withstands 500 hours at 70°C with no voltage applied and maintains performance over one million flashes at rated voltage through a discharge resistance of 0.7-1.0 Ω.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Photoflash Aluminum Electrolytic Capacitors
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 337FSL450XFP | 337FSL450XFP | 2002-337FSL450XFP | 1572-337FSL450XFP-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 330 microF | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |