336TTA025M is an axial lead aluminum electrolytic capacitor rated for 25 WVDC with a capacitance of 33 µF, a maximum ESR of 6.0286 Ω at 120 Hz and +20°C, and a ripple current rating of 115 mA at 120 Hz and +85°C. It measures 6.3 mm in diameter by 16 mm in length and operates within a temperature range of -40°C to +85°C. The capacitance tolerance is ±20% at 120 Hz and 20°C. The part is rated for 2000 hours of load life at 85°C with rated voltage and ripple current applied. The dissipation factor is 0.10 at 120 Hz and +20°C, and leakage current does not exceed 0.01 CV or 3 µA, whichever is greater, for capacitances less than 1000 µF. The case size conforms to the dimensions specified for the TTA series.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 33µF 25V
33µF 25V Aluminum Electrolytic Capacitors Axial, Can 8.0381Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 33UF 20% 25V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 336TTA025M | 2002-336TTA025M | 336TTA025M-ND | 336TTA025M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |