336TMA025M is a 33 µF, 25 VDC aluminum electrolytic capacitor with a maximum ESR of 0.804 Ω at 120 Hz and +20°C, and a ripple current rating of 270 mA RMS at 120 Hz and +105°C. It is housed in an 8x20 mm axial leaded package, operates over a temperature range of -40°C to +105°C, and is rated for 2000 hours of load life at 105°C with rated voltage applied. Capacitance tolerance is +20% at 120 Hz and 20°C, and leakage current is specified as 4.4 µA or 0.01CV+40 µA, whichever is greater. Dissipation factor at 120 Hz and +20°C is 0.804, and low-temperature impedance at -40°C is 4 times that at +20°C. The part meets the extended life specification of 2000 hours at 105°C with rated ripple current.
CAP ALUM 33UF 20% 25V AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 336TMA025M | 336TMA025M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 33 microF | 33 microF |
| Capacitance Tolerance | 20 (+/- %) |