The 337FSB330XCD is an aluminum electrolytic capacitor rated for 330 VDC with a capacitance of 330 μF, designed for high-voltage, low-leakage applications such as emergency and signal lights. It has a snap-in mounting style with dimensions of 25 mm in diameter and 30 mm in length. The capacitor operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20% at 120 Hz and 25°C, and a maximum dissipation factor of 0.313 at 20°C. It supports 5000 flashes at rated voltage through a 0.7Ω-1.0Ω discharge resistance and meets shelf life requirements after 500 hours at 70°C with no applied voltage.
Datasheet Summary Powered by GS/AI
The 337FSB330XCD is an aluminum electrolytic capacitor rated for 330 VDC with a capacitance of 330 μF, designed for high-voltage, low-leakage applications such as emergency and signal lights. It has a snap-in mounting style with dimensions of 25 mm in diameter and 30 mm in length. The capacitor operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20% at 120 Hz and 25°C, and a maximum dissipation factor of 0.313 at 20°C. It supports 5000 flashes at rated voltage through a 0.7Ω-1.0Ω discharge resistance and meets shelf life requirements after 500 hours at 70°C with no applied voltage.