The 336BPA050M is a bi-polar/non-polar aluminum electrolytic capacitor for audio coupling and crossover networks, with a capacitance of 33 µF and a rated voltage of 50 WVDC. It has an ESR of 10.048 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 120 mA at 120 Hz and +85°C. The case dimensions are 8 mm in diameter and 16 mm in length. It operates from -40°C to +85°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. Load life is rated for 2000 hours at 85°C with rated voltage applied and reversed every 250 hours, with capacitance change under 20% and dissipation factor under 200% of the maximum specified value.
33µF 50V Aluminum Electrolytic Capacitors Axial, Can 7.033Ohm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C Non-Polar, Axial Lead 33µF 50V
CAP ALUM 33UF 20% 50V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 336BPA050M | 336BPA050M-ND | 2002-336BPA050M | 336BPA050M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |